14V Clamp 1.7A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
14V Clamp 1.7A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
14V Clamp 1.7A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Dual Common Anode Zener Diode Protection, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBZ9V1ALT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, Zener, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ9V1ALT1G can be used for catalog matching and distributor lookup.
TVS DIODE 6VWM 14VC SOT23-3
TVS DIODE ARRAY, 40W, 9.1V, SOT-23; Product Range:MMBZ9 Series; TVS Polarity:Unidirectio
TVS DIODE ARRAY, 40W, 9.1V, SOT-23, FULL REEL; Product Range:MMBZ9 Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, MMBZ Series, Unidirectional, 6 V, SOT-23, 3, 8.65 V RoHS Compliant: Yes
TVS DIODE 6VWM 14VC SOT23-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Diode Arrays | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MMBZ9V1ALT1GOSTR-ND | 144-MMBZ9V1ALT1G | MMBZ9V1ALT1G | 10N9494 | 26K4553 | 51Y4987 | MMBZ9V1ALT1G |
| Product Name | Zener Diode Arrays | Dual Zener SOT-23 TVS Protection Diode | TVS Diodes | Tvs Diode Array, 40W, 9.1V, Sot-23; Product Range Onsemi | Tvs Diode Array, 40W, 9.1V, Sot-23, Full Reel; Product Range Onsemi | Transient Voltage Suppressor, Tvs, Mmbz Series, Unidirectional, 6 V, Sot-23, 3, 8.65 V Rohs Compliant Onsemi | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Arrangement | Common Anode | ||||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 | SOT23; SOT-23 | SOT23; SOT-23-3 (TO-236) | ||
| PD | 0.2250 milliwatts | ||||||
| Direction | Unidirectional |