onsemi Zener Diode Arrays MMBZ5V6ALT3G

Description
8V Clamp 3A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
8V Clamp 3A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - MMBZ5V6ALT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
MMBZ5V6ALT3GOSDKR-ND
Zener Diode Arrays MMBZ5V6ALT3GOSDKR-ND
8V Clamp 3A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

8V Clamp 3A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Zener Diode Arrays - MMBZ5V6ALT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
MMBZ5V6ALT3GOSTR-ND
Zener Diode Arrays MMBZ5V6ALT3GOSTR-ND
8V Clamp 3A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

8V Clamp 3A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Zener Diode Arrays - MMBZ5V6ALT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
MMBZ5V6ALT3GOSCT-ND
Zener Diode Arrays MMBZ5V6ALT3GOSCT-ND
8V Clamp 3A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

8V Clamp 3A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
Zener 5.6V 3A 24W TVS Protection Diode
144-MMBZ5V6ALT3G
Zener 5.6V 3A 24W TVS Protection Diode 144-MMBZ5V6ALT3G
TVS Diode Zener 5.6V Uni/Bi SOT-23 3A 24W Product overview: MMBZ5V6ALT3G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, TVS, 5.6V, 3A, 24W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, TVS, 5.6V, 3A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ5V6ALT3G can be used for catalog matching and distributor lookup.

TVS Diode Zener 5.6V Uni/Bi SOT-23 3A 24W Product overview: MMBZ5V6ALT3G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, TVS, 5.6V, 3A, 24W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, TVS, 5.6V, 3A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ5V6ALT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes MMBZ5V6ALT3G
TVS DIODE 3VWM 8VC SOT23-3

TVS DIODE 3VWM 8VC SOT23-3

Supplier's Site Datasheet
Zener Diode, 225Mw, 5.6V, Sot-23, Full Reel; Product Range Onsemi - 98H0769 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 5.6V, Sot-23, Full Reel; Product Range Onsemi
98H0769
Zener Diode, 225Mw, 5.6V, Sot-23, Full Reel; Product Range Onsemi 98H0769
ZENER DIODE, 225mW, 5.6V, SOT-23, FULL REEL; Product Range:MMBZ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:3V; Clamping Voltage Max:8V; Diode Case Style:SOT-23; No. of Pins:3Pins; Minimum Breakdown Voltage:5.32V RoHS Compliant: Yes

ZENER DIODE, 225mW, 5.6V, SOT-23, FULL REEL; Product Range:MMBZ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:3V; Clamping Voltage Max:8V; Diode Case Style:SOT-23; No. of Pins:3Pins; Minimum Breakdown Voltage:5.32V RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, Aec-Q101, 24W, 3V, Sot-23-3; Product Range Onsemi - 42AC1759 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 24W, 3V, Sot-23-3; Product Range Onsemi
42AC1759
Tvs Diode, Aec-Q101, 24W, 3V, Sot-23-3; Product Range Onsemi 42AC1759
TVS DIODE, AEC-Q101, 24W, 3V, SOT-23-3; Product Range:MMBZxxxALT1G Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:3V; Clamping Voltage Max:8V; Diode Case Style:SOT-23; No. of Pins:3Pins; Minimum Breakdown Voltage:5.32VRoHS Compliant: Yes

TVS DIODE, AEC-Q101, 24W, 3V, SOT-23-3; Product Range:MMBZxxxALT1G Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:3V; Clamping Voltage Max:8V; Diode Case Style:SOT-23; No. of Pins:3Pins; Minimum Breakdown Voltage:5.32VRoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - MMBZ5V6ALT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
MMBZ5V6ALT3G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes MMBZ5V6ALT3G
TVS DIODE 3VWM 8VC SOT23-3

TVS DIODE 3VWM 8VC SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Zener Diodes Transient Voltage Suppressor Diodes (TVS) Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number MMBZ5V6ALT3GOSDKR-ND 144-MMBZ5V6ALT3G MMBZ5V6ALT3G 98H0769 42AC1759 MMBZ5V6ALT3G
Product Name Zener Diode Arrays Zener 5.6V 3A 24W TVS Protection Diode TVS Diodes Zener Diode, 225Mw, 5.6V, Sot-23, Full Reel; Product Range Onsemi Tvs Diode, Aec-Q101, 24W, 3V, Sot-23-3; Product Range Onsemi Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Arrangement Common Anode
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 SOT23; SOT-23 SOT23; SOT-23-3 (TO-236)
RoHS Compliant RoHS RoHS
Direction Unidirectional Unidirectional
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 2222818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
Diode Applications Protector
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S13362-3050DG - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Metal (TO-8)
View Details
Dual Zener diodes - BZB84-B13,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
4 suppliers
Diodes, Rectifiers - Arrays - M1MA151WKT1 - 880497-M1MA151WKT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details