onsemi TVS - TVS - Diodes - MMBZ5V6ALT1 MMBZ5V6ALT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 801684-MMBZ5V6ALT1 Packaging: Cut Tape (CT) Part Status: Obsolete (End Of Life) Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Part Number Series: MMBZ*A
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 801684-MMBZ5V6ALT1 Packaging: Cut Tape (CT) Part Status: Obsolete (End Of Life) Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Part Number Series: MMBZ*A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - MMBZ5V6ALT1 - 801684-MMBZ5V6ALT1 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - MMBZ5V6ALT1
801684-MMBZ5V6ALT1
TVS - TVS - Diodes - MMBZ5V6ALT1 801684-MMBZ5V6ALT1
Manufacturer: ON Semiconductor Win Source Part Number: 801684-MMBZ5V6ALT1 Packaging: Cut Tape (CT) Part Status: Obsolete (End Of Life) Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Part Number Series: MMBZ*A

Manufacturer: ON Semiconductor
Win Source Part Number: 801684-MMBZ5V6ALT1
Packaging: Cut Tape (CT)
Part Status: Obsolete (End Of Life)
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Part Number Series: MMBZ*A

Buy Now
Zener Diode Arrays - MMBZ5V6ALT1OSTR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
MMBZ5V6ALT1OSTR-ND
Zener Diode Arrays MMBZ5V6ALT1OSTR-ND
DIODE ZENER ARRAY 5.6V SOT-23-3

DIODE ZENER ARRAY 5.6V SOT-23-3

Buy Now Datasheet
Singapore, Singapore
Dual Zener SOT-23 TVS Protection Diode
144-MMBZ5V6ALT1
Dual Zener SOT-23 TVS Protection Diode 144-MMBZ5V6ALT1
Dual Common Anode Zener Diode Protection, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBZ5V6ALT1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, Zener, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ5V6ALT1 can be used for catalog matching and distributor lookup.

Dual Common Anode Zener Diode Protection, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBZ5V6ALT1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, Zener, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ5V6ALT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - MMBZ5V6ALT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
MMBZ5V6ALT1
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes MMBZ5V6ALT1
TVS ZENER DUAL 24W CA 5.6V SOT23

TVS ZENER DUAL 24W CA 5.6V SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diode Arrays Zener Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 801684-MMBZ5V6ALT1 MMBZ5V6ALT1OSTR-ND 144-MMBZ5V6ALT1 MMBZ5V6ALT1
Product Name TVS - TVS - Diodes - MMBZ5V6ALT1 Zener Diode Arrays Dual Zener SOT-23 TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Arrangement Common Anode
Unlock Full Specs
to access all available technical data