onsemi Single Zener Diodes MMBZ5270BLT1G

Description
Zener Diode 91V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Zener Diode 91V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMBZ5270BLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5270BLT1GOSCT-ND
Single Zener Diodes MMBZ5270BLT1GOSCT-ND
Zener Diode 91V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 91V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - MMBZ5270BLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5270BLT1GOSDKR-ND
Single Zener Diodes MMBZ5270BLT1GOSDKR-ND
Zener Diode 91V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 91V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - MMBZ5270BLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5270BLT1GOSTR-ND
Single Zener Diodes MMBZ5270BLT1GOSTR-ND
Zener Diode 91V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 91V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Diodes - Zener - Single - MMBZ5270BLT1G - 1078365-MMBZ5270BLT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5270BLT1G
1078365-MMBZ5270BLT1G
Diodes - Zener - Single - MMBZ5270BLT1G 1078365-MMBZ5270BLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1078365-MMBZ5270BLT1 G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 69V Voltage - Zener (Nom) (Vz): 91V Impedance (Max) (Zzt): 400 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1078365-MMBZ5270BLT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 69V
Voltage - Zener (Nom) (Vz): 91V
Impedance (Max) (Zzt): 400 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
91V 225mW SOT-23 Zener Diode
287-MMBZ5270BLT1G
91V 225mW SOT-23 Zener Diode 287-MMBZ5270BLT1G
91V 5% Zener Diode 225mW SOT-23-3 Product overview: MMBZ5270BLT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 91V, 225mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 91V, 225mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5270BLT1G can be used for catalog matching and distributor lookup.

91V 5% Zener Diode 225mW SOT-23-3 Product overview: MMBZ5270BLT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 91V, 225mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 91V, 225mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5270BLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MMBZ5270BLT1G - Rochester Electronics
Newburyport, MA, United States
225 mW; 5% Zener Diode Voltage Regulator

225 mW; 5% Zener Diode Voltage Regulator

Supplier's Site Datasheet
Zener Diode, 225Mw, 91V, Sot-23; Zener Voltage Nom Onsemi - 45J1560 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 91V, Sot-23; Zener Voltage Nom Onsemi
45J1560
Zener Diode, 225Mw, 91V, Sot-23; Zener Voltage Nom Onsemi 45J1560
ZENER DIODE, 225mW, 91V, SOT-23; Zener Voltage Nom:91V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 225mW, 91V, SOT-23; Zener Voltage Nom:91V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMBZ5270BLT1G
Zener Diodes MMBZ5270BLT1G
Zener Diodes 91V 225mW

Zener Diodes 91V 225mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5270BLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5270BLT1G
Discrete Semiconductor Products - Diodes - Zener MMBZ5270BLT1G
DIODE ZENER 91V 225MW SOT23-3

DIODE ZENER 91V 225MW SOT23-3

Supplier's Site
Single Zener Diodes - MMBZ5270BLT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMBZ5270BLT1G
Single Zener Diodes MMBZ5270BLT1G
DIODE ZENER 91V 225MW SOT23-3

DIODE ZENER 91V 225MW SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMBZ5270BLT1GOSCT-ND 1078365-MMBZ5270BLT1G 287-MMBZ5270BLT1G MMBZ5270BLT1G 45J1560 MMBZ5270BLT1G MMBZ5270BLT1G MMBZ5270BLT1G
Product Name Single Zener Diodes Diodes - Zener - Single - MMBZ5270BLT1G 91V 225mW SOT-23 Zener Diode Zener Diode, 225Mw, 91V, Sot-23; Zener Voltage Nom Onsemi Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active Active
Package SOT23; SOT-23-3 (TO-236) Tape and Reel SOT23; SOT-23 (TO-236) 3 LEAD SOT23; SOT-23 SOT-23-3 SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3; SC-59
VZ 91 volts 91 volts 91 volts 91 volts
ZZT 400 ohms 400 ohms 400 ohms 400 ohms
Unlock Full Specs
to access all available technical data