onsemi Diodes - Zener - Single - MMBZ5270BLT1 MMBZ5270BLT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 927518-MMBZ5270BLT1 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 91 V 225 mW ±5% Surface Mount SOT-23-3 (TO-236) Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Family Name: MMBZ52 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: MMBZ5270BLT1OSTR, MMBZ5270BLT1OSCT
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 927518-MMBZ5270BLT1 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 91 V 225 mW ±5% Surface Mount SOT-23-3 (TO-236) Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Family Name: MMBZ52 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: MMBZ5270BLT1OSTR, MMBZ5270BLT1OSCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MMBZ5270BLT1 - 927518-MMBZ5270BLT1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5270BLT1
927518-MMBZ5270BLT1
Diodes - Zener - Single - MMBZ5270BLT1 927518-MMBZ5270BLT1
Manufacturer: ON Semiconductor Win Source Part Number: 927518-MMBZ5270BLT1 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 91 V 225 mW ±5% Surface Mount SOT-23-3 (TO-236) Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Family Name: MMBZ52 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: MMBZ5270BLT1OSTR, MMBZ5270BLT1OSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 927518-MMBZ5270BLT1
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 91 V 225 mW ±5% Surface Mount SOT-23-3 (TO-236)
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MMBZ52
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: MMBZ5270BLT1OSTR, MMBZ5270BLT1OSCT

Buy Now Datasheet
Single Zener Diodes - MMBZ5270BLT1OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5270BLT1OSTR-ND
Single Zener Diodes MMBZ5270BLT1OSTR-ND
Zener Diode 91V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 91V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5270BLT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5270BLT1
Discrete Semiconductor Products - Diodes - Zener MMBZ5270BLT1
DIODE ZENER 91V 225MW SOT23-3

DIODE ZENER 91V 225MW SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes
Product Number 927518-MMBZ5270BLT1 MMBZ5270BLT1OSTR-ND MMBZ5270BLT1
Product Name Diodes - Zener - Single - MMBZ5270BLT1 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package SOT23; SOT-23-3 (TO-236) SOT23; SOT-23-3 (TO-236)
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Discrete Semiconductor Products - Diodes - Zener - Single - 1N4739AT/R - Shenzhen Shengyu Electronics Technology Limited
Specs
Package DO-41; DO-41
VZ 9.1 volts
ZZT 5 ohms
View Details