onsemi Zener Voltage Nom Onsemi MMBZ5268BLT1G.

Description
Zener Voltage Nom:82V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:MMBZ52xxBLT1G Series; Qualification:AEC-Q1 01 RoHS Compliant: Yes
Description
Zener Voltage Nom:82V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:MMBZ52xxBLT1G Series; Qualification:AEC-Q1 01 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zener Voltage Nom Onsemi - 27AC9112 - Newark, An Avnet Company
Chicago, IL, United States
Zener Voltage Nom Onsemi
27AC9112
Zener Voltage Nom Onsemi 27AC9112
Zener Voltage Nom:82V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:MMBZ52xxBLT1G Series; Qualification:AEC-Q1 01 RoHS Compliant: Yes

Zener Voltage Nom:82V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:MMBZ52xxBLT1G Series; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 27AC9112
Product Name Zener Voltage Nom Onsemi
Package SOT23; SOT-23
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1697340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Powerdi123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator double diodes - BZB784-C7V5,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4469US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details