onsemi Single Zener Diodes MMBZ5265BLT1

Description
Zener Diode 62V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Zener Diode 62V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMBZ5265BLT1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5265BLT1-ND
Single Zener Diodes MMBZ5265BLT1-ND
Zener Diode 62V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 62V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Diodes - Zener - Single - MMBZ5265BLT1 - 208628-MMBZ5265BLT1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5265BLT1
208628-MMBZ5265BLT1
Diodes - Zener - Single - MMBZ5265BLT1 208628-MMBZ5265BLT1
Manufacturer: ON Semiconductor Win Source Part Number: 208628-MMBZ5265BLT1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 47V Voltage - Zener (Nom) (Vz): 62V Impedance (Max) (Zzt): 185 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW

Manufacturer: ON Semiconductor
Win Source Part Number: 208628-MMBZ5265BLT1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 47V
Voltage - Zener (Nom) (Vz): 62V
Impedance (Max) (Zzt): 185 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5265BLT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5265BLT1
Discrete Semiconductor Products - Diodes - Zener MMBZ5265BLT1
DIODE ZENER 62V 225MW SOT23-3

DIODE ZENER 62V 225MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number MMBZ5265BLT1-ND 208628-MMBZ5265BLT1 MMBZ5265BLT1
Product Name Single Zener Diodes Diodes - Zener - Single - MMBZ5265BLT1 Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Package SOT23; SOT-23-3 (TO-236) SOT23; SOT-23-3 (TO-236)
VZ 62 volts 62 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-C4V7-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
3 suppliers
Zener Diodes - 1219532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details