Zener Diode 60V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
225 mW; 5% Zener Diode Voltage Regulator
Manufacturer: ON Semiconductor
Win Source Part Number: 1078362-MMBZ5264BLT1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 46V
Voltage - Zener (Nom) (Vz): 60V
Impedance (Max) (Zzt): 170 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
DIODE ZENER 60V 225MW SOT23-3
| DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMBZ5264BLT1GOSTR-ND | MMBZ5264BLT1G | 1078362-MMBZ5264BLT1G | MMBZ5264BLT1G | MMBZ5264BLT1G |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - MMBZ5264BLT1G | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Life Cycle Stage | Obsolete | Active | Removed; Obsolete | ||
| Package | SOT23; SOT-23 (TO-236) 3 LEAD | SOT23; SOT-23-3 (TO-236) | SOT23; SOT-23-3 (TO-236) | SOT-23-3 | |
| RoHS Compliant | RoHS |