onsemi 60V 225MW SOT23 Zener Diode MMBZ5264BLT1

Description
SEMICONDUCTOR | DIODE ZENER 60V 225MW SOT23-3 Product overview: MMBZ5264BLT1 from ON Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 60V, 225MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 60V, 225MW, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMBZ5264BLT1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
SEMICONDUCTOR | DIODE ZENER 60V 225MW SOT23-3 Product overview: MMBZ5264BLT1 from ON Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 60V, 225MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 60V, 225MW, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMBZ5264BLT1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
60V 225MW SOT23 Zener Diode - 295-MMBZ5264BLT1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60V 225MW SOT23 Zener Diode
295-MMBZ5264BLT1
60V 225MW SOT23 Zener Diode 295-MMBZ5264BLT1
SEMICONDUCTOR | DIODE ZENER 60V 225MW SOT23-3 Product overview: MMBZ5264BLT1 from ON Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 60V, 225MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 60V, 225MW, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMBZ5264BLT1 can be used for catalog matching and distributor lookup.

SEMICONDUCTOR | DIODE ZENER 60V 225MW SOT23-3 Product overview: MMBZ5264BLT1 from ON Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 60V, 225MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 60V, 225MW, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMBZ5264BLT1 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - MMBZ5264BLT1 - 1225210-MMBZ5264BLT1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5264BLT1
1225210-MMBZ5264BLT1
Diodes - Zener - Single - MMBZ5264BLT1 1225210-MMBZ5264BLT1
Manufacturer: ON Semiconductor Win Source Part Number: 1225210-MMBZ5264BLT1 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 60V Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3 (TO-236) Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.lrc.cn/ Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 170 Ohms Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 225mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 100nA at 46V

Manufacturer: ON Semiconductor
Win Source Part Number: 1225210-MMBZ5264BLT1
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 60V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3 (TO-236)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.lrc.cn/
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Impedance (Maximum) (Zzt): 170 Ohms
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Power: 225mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 100nA at 46V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-MMBZ5264BLT1 1225210-MMBZ5264BLT1
Product Name 60V 225MW SOT23 Zener Diode Diodes - Zener - Single - MMBZ5264BLT1
Package Tape and Reel
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Single Zener Diodes - 1N4741A,133-ND - DigiKey
Specs
Tj -65 to 200 C (-85 to 392 F)
View Details
2 suppliers
Zener Diodes - 1658862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4488US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details