onsemi Single Zener Diodes MMBZ5263BLT1G

Description
Zener Diode 56V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Zener Diode 56V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMBZ5263BLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5263BLT1GOSTR-ND
Single Zener Diodes MMBZ5263BLT1GOSTR-ND
Zener Diode 56V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 56V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - MMBZ5263BLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5263BLT1GOSDKR-ND
Single Zener Diodes MMBZ5263BLT1GOSDKR-ND
Zener Diode 56V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 56V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - MMBZ5263BLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5263BLT1GOSCT-ND
Single Zener Diodes MMBZ5263BLT1GOSCT-ND
Zener Diode 56V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 56V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Diodes - Zener - Single - MMBZ5263BLT1G - 023894-MMBZ5263BLT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5263BLT1G
023894-MMBZ5263BLT1G
Diodes - Zener - Single - MMBZ5263BLT1G 023894-MMBZ5263BLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023894-MMBZ5263BLT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 43V Voltage - Zener (Nom) (Vz): 56V Impedance (Max) (Zzt): 150 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW

Manufacturer: ON Semiconductor
Win Source Part Number: 023894-MMBZ5263BLT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 43V
Voltage - Zener (Nom) (Vz): 56V
Impedance (Max) (Zzt): 150 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW

Buy Now Datasheet
 - MMBZ5263BLT1G - Rochester Electronics
Newburyport, MA, United States
225 mW; 5% Zener Diode Voltage Regulator

225 mW; 5% Zener Diode Voltage Regulator

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5263BLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5263BLT1G
Discrete Semiconductor Products - Diodes - Zener MMBZ5263BLT1G
DIODE ZENER 56V 225MW SOT23-3

DIODE ZENER 56V 225MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMBZ5263BLT1G
Zener Diodes MMBZ5263BLT1G
Zener Diodes 56V 225mW

Zener Diodes 56V 225mW

Buy Now Datasheet
Zener Diode, 225Mw, 56V, Sot-23; Zener Voltage Nom Onsemi - 98H0792 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 56V, Sot-23; Zener Voltage Nom Onsemi
98H0792
Zener Diode, 225Mw, 56V, Sot-23; Zener Voltage Nom Onsemi 98H0792
ZENER DIODE, 225mW, 56V, SOT-23; Zener Voltage Nom:56V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ Series RoHS Compliant: Yes

ZENER DIODE, 225mW, 56V, SOT-23; Zener Voltage Nom:56V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMBZ5263BLT1GOSTR-ND 023894-MMBZ5263BLT1G MMBZ5263BLT1G MMBZ5263BLT1G MMBZ5263BLT1G 98H0792
Product Name Single Zener Diodes Diodes - Zener - Single - MMBZ5263BLT1G Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 225Mw, 56V, Sot-23; Zener Voltage Nom Onsemi
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active Active Active
Package SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 (TO-236) 3 LEAD SOT23; SOT-23-3 (TO-236) SOT-23-3 SOT23; SOT-23
VZ 56 volts 56 volts
ZZT 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data