The MMBZ5262BLT1G is a Zener diode from the MMBZ52xxBLT1G series, designed for voltage regulation in compact applications. It features a nominal Zener voltage of 51 V and a maximum power dissipation of 225 mW on an FR-5 board. The diode is housed in a SOT-23 surface mount package, making it suitable for high-density circuit designs, such as in cellular phones and portable devices. It has a reverse leakage current of 100 nA at 39 V and a maximum Zener impedance of 125 Ohms. The operating temperature range is from -65°C to +150°C, ensuring reliability in various environments. The device is RoHS compliant and comes in tape and reel packaging, with a standard quantity of 3,000 units per reel.
Zener Diode, 51V V(Z), 5%, 0.225W, Silicon, Unidirectional, TO-236AB
Manufacturer: onsemi
Win Source Part Number: 1324904-MMBZ5262BLT1
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 225 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 39 V
Voltage - Zener (Nom) (Vz): 51 V
Impedance (Max) (Zzt): 125 Ohms
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -65°C ~ 150°C
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 76
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: ONSONSMMBZ5262BLT1G,
Base Product Number: MMBZ52
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Zener Diode 51V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
DIODE ZENER 51V 225MW SOT23-3
| Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | MMBZ5262BLT1G | 1324904-MMBZ5262BLT1G | MMBZ5262BLT1G-ND | MMBZ5262BLT1G |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| Package | SOT23; SOT-23-3 | TO-236-3, SC-59, SOT-23-3; SC-59 | SOT23; SOT-23-3 (TO-236) | |
| RoHS Compliant | RoHS | |||
| VZ | 51 volts | 51 volts |