225 mW Zener Diode Voltage Regulator 47 V
Zener Diode 47V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
DIODE ZENER 47V 225MW SOT23-3
DIODE ZENER 47V 225MW SOT23-3
Zener Diodes ZENER DIODE SOT23
ZENER DIODE, 225mW, 47V, SOT-23; Zener Voltage Nom:47V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
DIODE ZENER 47V 225MW SOT23-3
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMBZ5261ELT1G | 488-MMBZ5261ELT1GTR-ND | MMBZ5261ELT1G | 34M7605 | MMBZ5261ELT1G |
| Product Name | Single Zener Diodes | Zener Diodes | Zener Diode, 225Mw, 47V, Sot-23; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Active | Active | |||
| Package | SOT23; SOT-23 (TO-236) 3 LEAD | SOT-23 | SOT23; SOT-23 | SOT23; SOT-23-3 (TO-236) | |
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Pin Count | 3 |