onsemi Diodes - Zener - Single - MMBZ5261BLT1G MMBZ5261BLT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 023893-MMBZ5261BLT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 36V Voltage - Zener (Nom) (Vz): 47V Impedance (Max) (Zzt): 105 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 023893-MMBZ5261BLT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 36V Voltage - Zener (Nom) (Vz): 47V Impedance (Max) (Zzt): 105 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MMBZ5261BLT1G - 023893-MMBZ5261BLT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5261BLT1G
023893-MMBZ5261BLT1G
Diodes - Zener - Single - MMBZ5261BLT1G 023893-MMBZ5261BLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023893-MMBZ5261BLT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 36V Voltage - Zener (Nom) (Vz): 47V Impedance (Max) (Zzt): 105 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW

Manufacturer: ON Semiconductor
Win Source Part Number: 023893-MMBZ5261BLT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 36V
Voltage - Zener (Nom) (Vz): 47V
Impedance (Max) (Zzt): 105 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW

Buy Now Datasheet
Single Zener Diodes - MMBZ5261BLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5261BLT1GOSTR-ND
Single Zener Diodes MMBZ5261BLT1GOSTR-ND
Zener Diode 47V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 47V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - MMBZ5261BLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5261BLT1GOSCT-ND
Single Zener Diodes MMBZ5261BLT1GOSCT-ND
Zener Diode 47V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 47V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - MMBZ5261BLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5261BLT1GOSDKR-ND
Single Zener Diodes MMBZ5261BLT1GOSDKR-ND
Zener Diode 47V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 47V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
 - MMBZ5261BLT1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 47V V(Z), 5%, 0.225W, Silicon, Unidirectional, TO-236AB

Zener Diode, 47V V(Z), 5%, 0.225W, Silicon, Unidirectional, TO-236AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMBZ5261BLT1G
Zener Diodes MMBZ5261BLT1G
Zener Diodes 47V 225mW

Zener Diodes 47V 225mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5261BLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5261BLT1G
Discrete Semiconductor Products - Diodes - Zener MMBZ5261BLT1G
DIODE ZENER 47V 225MW SOT23-3

DIODE ZENER 47V 225MW SOT23-3

Supplier's Site
Zener Diode, 225Mw, 47V, Sot-23; Zener Voltage Nom Onsemi - 26K4552 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 47V, Sot-23; Zener Voltage Nom Onsemi
26K4552
Zener Diode, 225Mw, 47V, Sot-23; Zener Voltage Nom Onsemi 26K4552
ZENER DIODE, 225mW, 47V, SOT-23; Zener Voltage Nom:47V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 225mW, 47V, SOT-23; Zener Voltage Nom:47V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 47V, 0.225W, Sot-23; Zener Voltage Vz Typ Onsemi - 50AC6133 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 47V, 0.225W, Sot-23; Zener Voltage Vz Typ Onsemi
50AC6133
Zener Diode, 47V, 0.225W, Sot-23; Zener Voltage Vz Typ Onsemi 50AC6133
ZENER DIODE, 47V, 0.225W, SOT-23; Zener Voltage Vz Typ:47V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:MMBZ52xxBLT1G Series; AutomotiveRoHS Compliant: Yes

ZENER DIODE, 47V, 0.225W, SOT-23; Zener Voltage Vz Typ:47V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:MMBZ52xxBLT1G Series; AutomotiveRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 023893-MMBZ5261BLT1G MMBZ5261BLT1GOSTR-ND MMBZ5261BLT1G MMBZ5261BLT1G MMBZ5261BLT1G 26K4552 50AC6133
Product Name Diodes - Zener - Single - MMBZ5261BLT1G Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 225Mw, 47V, Sot-23; Zener Voltage Nom Onsemi Zener Diode, 47V, 0.225W, Sot-23; Zener Voltage Vz Typ Onsemi
Life Cycle Stage Active Active Active
Package SOT23; SOT-23-3 (TO-236) SOT23; SOT-23-CPR SOT-23-3 SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 SOT23; SOT-23
VZ 47 volts 47 volts 47 volts
ZZT 105 ohms 105 ohms
PD 225 milliwatts 225 milliwatts 225 milliwatts
Unlock Full Specs
to access all available technical data