Zener Voltage Vz Typ:36V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:MMBZ52xxBLT1G Series; Automotive Qualification Standard:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 27AC9109 |
| Product Name | Zener Voltage Vz Typ Onsemi |
| Package | SOT23; SOT-23 |
| Pin Count | 3 |
| RoHS Compliant | RoHS |