The MMBZ5258BLT1G is a 36V Zener voltage regulator in an SOT-23 package, rated for 225 mW power dissipation on FR-4 or FR-5 boards, with a junction temperature range of -65°C to +150°C. It features a reverse zener voltage of 34.2V to 37.8V at a test current of 3.4 mA, a maximum zener impedance of 70 Ω at IZT, and a reverse leakage current of 0.1 µA at 27 V. The device is Pb-free, halogen-free, RoHS compliant, and AEC-Q101 qualified with PPAP capability. It has an ESD rating of >16 kV per the human body model and meets UL 94 V-0 flammability standards.
36V, 0.225W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, TO-236AB, PLASTIC, CASE 318-08, TO-236, 3 PIN Product overview: MMBZ5258BLT1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 0.225W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 36V, 0.225W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5258BLT1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-MMBZ5258BLT1 |
| Product Name | 36V 0.225W Voltage Regulator IC |
| Package Type | Other; SOT-23 |