onsemi Diodes - Zener - Single - MMBZ5257BLT1G MMBZ5257BLT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 023887-MMBZ5257BLT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 25V Voltage - Zener (Nom) (Vz): 33V Impedance (Max) (Zzt): 58 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 023887-MMBZ5257BLT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 25V Voltage - Zener (Nom) (Vz): 33V Impedance (Max) (Zzt): 58 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MMBZ5257BLT1G - 023887-MMBZ5257BLT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5257BLT1G
023887-MMBZ5257BLT1G
Diodes - Zener - Single - MMBZ5257BLT1G 023887-MMBZ5257BLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023887-MMBZ5257BLT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 25V Voltage - Zener (Nom) (Vz): 33V Impedance (Max) (Zzt): 58 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 023887-MMBZ5257BLT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 25V
Voltage - Zener (Nom) (Vz): 33V
Impedance (Max) (Zzt): 58 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Portable Devices

Buy Now Datasheet
 - MMBZ5257BLT1G - Rochester Electronics
Newburyport, MA, United States
225 mW; 5% Zener Diode Voltage Regulator

225 mW; 5% Zener Diode Voltage Regulator

Supplier's Site Datasheet
Single Zener Diodes - MMBZ5257BLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5257BLT1GOSDKR-ND
Single Zener Diodes MMBZ5257BLT1GOSDKR-ND
Zener Diode 33V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 33V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - MMBZ5257BLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5257BLT1GOSTR-ND
Single Zener Diodes MMBZ5257BLT1GOSTR-ND
Zener Diode 33V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 33V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - MMBZ5257BLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5257BLT1GOSCT-ND
Single Zener Diodes MMBZ5257BLT1GOSCT-ND
Zener Diode 33V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 33V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5257BLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5257BLT1G
Discrete Semiconductor Products - Diodes - Zener MMBZ5257BLT1G
DIODE ZENER 33V 225MW SOT23-3

DIODE ZENER 33V 225MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMBZ5257BLT1G
Zener Diodes MMBZ5257BLT1G
Zener Diodes 33V 225mW

Zener Diodes 33V 225mW

Buy Now Datasheet
Zener Diode, 225Mw, 33V, Sot-23; Zener Voltage Nom Onsemi - 41J1718 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 33V, Sot-23; Zener Voltage Nom Onsemi
41J1718
Zener Diode, 225Mw, 33V, Sot-23; Zener Voltage Nom Onsemi 41J1718
ZENER DIODE, 225mW, 33V, SOT-23; Zener Voltage Nom:33V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ52xxBLT1G Series RoHS Compliant: Yes

ZENER DIODE, 225mW, 33V, SOT-23; Zener Voltage Nom:33V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ52xxBLT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 33V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Onsemi - 85W2820 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 33V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Onsemi
85W2820
Diode, Zener, 33V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Onsemi 85W2820
DIODE, ZENER, 33V, 225mW, SOT-23-3, FULL REEL; Zener Voltage Nom:33V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:AEC-Q1 01 RoHS Compliant: Yes

DIODE, ZENER, 33V, 225mW, SOT-23-3, FULL REEL; Zener Voltage Nom:33V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 33V, 225Mw, Sot-23-3; Zener Voltage Vz Typ Onsemi - 94W9030 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 33V, 225Mw, Sot-23-3; Zener Voltage Vz Typ Onsemi
94W9030
Diode, Zener, 33V, 225Mw, Sot-23-3; Zener Voltage Vz Typ Onsemi 94W9030
DIODE, ZENER, 33V, 225MW, SOT-23-3; Zener Voltage Vz Typ:33V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:MMBZ52xxBLT1G Series; RoHS Compliant: Yes

DIODE, ZENER, 33V, 225MW, SOT-23-3; Zener Voltage Vz Typ:33V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:MMBZ52xxBLT1G Series; RoHS Compliant: Yes

Supplier's Site
Single Zener Diodes - MMBZ5257BLT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMBZ5257BLT1G
Single Zener Diodes MMBZ5257BLT1G
DIODE ZENER 33V 225MW SOT23-3

DIODE ZENER 33V 225MW SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 023887-MMBZ5257BLT1G MMBZ5257BLT1G MMBZ5257BLT1GOSDKR-ND MMBZ5257BLT1G MMBZ5257BLT1G 41J1718 94W9030 MMBZ5257BLT1G
Product Name Diodes - Zener - Single - MMBZ5257BLT1G Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 225Mw, 33V, Sot-23; Zener Voltage Nom Onsemi Diode, Zener, 33V, 225Mw, Sot-23-3; Zener Voltage Vz Typ Onsemi Single Zener Diodes
Life Cycle Stage Active Active Active
Package SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 (TO-236) 3 LEAD SOT23; SOT-23-3 (TO-236) SOT-23-3 SOT23; SOT-23 SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59
VZ 33 volts 33 volts 33 volts 33 volts
ZZT 58 ohms 58 ohms 58 ohms
PD 225 milliwatts 225 milliwatts 225 milliwatts
Unlock Full Specs
to access all available technical data