onsemi Diodes - Zener - Single - MMBZ5256ELT1G MMBZ5256ELT1G

Description
225 mW Zener Diode Voltage Regulator 30 V
Request a Quote Datasheet
Description
225 mW Zener Diode Voltage Regulator 30 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMBZ5256ELT1G - Rochester Electronics
Newburyport, MA, United States
225 mW Zener Diode Voltage Regulator 30 V

225 mW Zener Diode Voltage Regulator 30 V

Supplier's Site Datasheet
Diodes - Zener - Single - MMBZ5256ELT1G - 805327-MMBZ5256ELT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5256ELT1G
805327-MMBZ5256ELT1G
Diodes - Zener - Single - MMBZ5256ELT1G 805327-MMBZ5256ELT1G
Manufacturer: ON Semiconductor Win Source Part Number: 805327-MMBZ5256ELT1G Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 225mW Voltage - Zener (Nom) (Vz): 30V Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 49 Ohms Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 100nA at 23V

Manufacturer: ON Semiconductor
Win Source Part Number: 805327-MMBZ5256ELT1G
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 225mW
Voltage - Zener (Nom) (Vz): 30V
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Impedance (Maximum) (Zzt): 49 Ohms
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 100nA at 23V

Buy Now
Zener Diode, 225Mw, 30V, Sot-23; Zener Voltage Nom Onsemi - 57M9770 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 30V, Sot-23; Zener Voltage Nom Onsemi
57M9770
Zener Diode, 225Mw, 30V, Sot-23; Zener Voltage Nom Onsemi 57M9770
ZENER DIODE, 225mW, 30V, SOT-23; Zener Voltage Nom:30V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ52xxELT1G Series RoHS Compliant: Yes

ZENER DIODE, 225mW, 30V, SOT-23; Zener Voltage Nom:30V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ52xxELT1G Series RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - MMBZ5256ELT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5256ELT1G
Discrete Semiconductor Products - Diodes - Zener MMBZ5256ELT1G
DIODE ZENER 30V 225MW SOT23-3

DIODE ZENER 30V 225MW SOT23-3

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMBZ5256ELT1G 805327-MMBZ5256ELT1G 57M9770 MMBZ5256ELT1G
Product Name Diodes - Zener - Single - MMBZ5256ELT1G Zener Diode, 225Mw, 30V, Sot-23; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Active
Package SOT23; SOT-23 (TO-236) 3 LEAD SOT23; SOT-23 SOT23; SOT-23-3 (TO-236)
RoHS Compliant RoHS RoHS
VZ 30 volts 30 volts
ZZT 49 ohms 49 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7081879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4471 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - 1N4744A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers