onsemi Diodes - Zener - Single - MMBZ5256BLT1G MMBZ5256BLT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 023885-MMBZ5256BLT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 23V Voltage - Zener (Nom) (Vz): 30V Impedance (Max) (Zzt): 49 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 023885-MMBZ5256BLT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 23V Voltage - Zener (Nom) (Vz): 30V Impedance (Max) (Zzt): 49 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MMBZ5256BLT1G - 023885-MMBZ5256BLT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5256BLT1G
023885-MMBZ5256BLT1G
Diodes - Zener - Single - MMBZ5256BLT1G 023885-MMBZ5256BLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023885-MMBZ5256BLT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 23V Voltage - Zener (Nom) (Vz): 30V Impedance (Max) (Zzt): 49 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW

Manufacturer: ON Semiconductor
Win Source Part Number: 023885-MMBZ5256BLT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 23V
Voltage - Zener (Nom) (Vz): 30V
Impedance (Max) (Zzt): 49 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW

Buy Now Datasheet
Single Zener Diodes - MMBZ5256BLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5256BLT1GOSCT-ND
Single Zener Diodes MMBZ5256BLT1GOSCT-ND
Zener Diode 30V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 30V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - MMBZ5256BLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5256BLT1GOSDKR-ND
Single Zener Diodes MMBZ5256BLT1GOSDKR-ND
Zener Diode 30V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 30V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - MMBZ5256BLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5256BLT1GOSTR-ND
Single Zener Diodes MMBZ5256BLT1GOSTR-ND
Zener Diode 30V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 30V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
30V 225mW SOT-23 Zener Diode
287-MMBZ5256BLT1G
30V 225mW SOT-23 Zener Diode 287-MMBZ5256BLT1G
30V 225mW 5% Zener Diode SOT-23-3 Product overview: MMBZ5256BLT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 225mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 225mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5256BLT1G can be used for catalog matching and distributor lookup.

30V 225mW 5% Zener Diode SOT-23-3 Product overview: MMBZ5256BLT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 225mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 225mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5256BLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5256BLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5256BLT1G
Discrete Semiconductor Products - Diodes - Zener MMBZ5256BLT1G
DIODE ZENER 30V 225MW SOT23-3

DIODE ZENER 30V 225MW SOT23-3

Supplier's Site
Single Zener Diodes - MMBZ5256BLT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMBZ5256BLT1G
Single Zener Diodes MMBZ5256BLT1G
DIODE ZENER 30V 225MW SOT23-3

DIODE ZENER 30V 225MW SOT23-3

Supplier's Site Datasheet
Zener Diode, 225Mw, 30V, Sot-23; Zener Voltage Nom Onsemi - 45J1558 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 30V, Sot-23; Zener Voltage Nom Onsemi
45J1558
Zener Diode, 225Mw, 30V, Sot-23; Zener Voltage Nom Onsemi 45J1558
ZENER DIODE, 225mW, 30V, SOT-23; Zener Voltage Nom:30V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ52xxBLT1G Series RoHS Compliant: Yes

ZENER DIODE, 225mW, 30V, SOT-23; Zener Voltage Nom:30V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ52xxBLT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 30V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Onsemi - 85W2819 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 30V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Onsemi
85W2819
Diode, Zener, 30V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Onsemi 85W2819
DIODE, ZENER, 30V, 225mW, SOT-23-3, FULL REEL; Zener Voltage Nom:30V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:AEC-Q1 01 RoHS Compliant: Yes

DIODE, ZENER, 30V, 225mW, SOT-23-3, FULL REEL; Zener Voltage Nom:30V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 023885-MMBZ5256BLT1G MMBZ5256BLT1GOSCT-ND 287-MMBZ5256BLT1G MMBZ5256BLT1G MMBZ5256BLT1G 45J1558
Product Name Diodes - Zener - Single - MMBZ5256BLT1G Single Zener Diodes 30V 225mW SOT-23 Zener Diode Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diode, 225Mw, 30V, Sot-23; Zener Voltage Nom Onsemi
Life Cycle Stage Active Active
Package SOT23; SOT-23-3 (TO-236) Tape and Reel SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23
VZ 30 volts 30 volts 30 volts 30 volts
ZZT 49 ohms 49 ohms 49 ohms 49 ohms
PD 225 milliwatts 225 milliwatts 225 milliwatts
Unlock Full Specs
to access all available technical data