onsemi Single Zener Diodes MMBZ5256B

Description
Zener Diode, 30V V(Z), 5%, 0.35W, Silicon, Unidirectional
Request a Quote Datasheet
Description
Zener Diode, 30V V(Z), 5%, 0.35W, Silicon, Unidirectional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMBZ5256B - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 30V V(Z), 5%, 0.35W, Silicon, Unidirectional

Zener Diode, 30V V(Z), 5%, 0.35W, Silicon, Unidirectional

Supplier's Site Datasheet
Single Zener Diodes - MMBZ5256BFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5256BFSTR-ND
Single Zener Diodes MMBZ5256BFSTR-ND
Zener Diode 30V 350mW ±5% Surface Mount SOT-23-3

Zener Diode 30V 350mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5256B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5256B
Discrete Semiconductor Products - Diodes - Zener MMBZ5256B
DIODE ZENER 30V 350MW SOT23-3

DIODE ZENER 30V 350MW SOT23-3

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes
Product Number MMBZ5256B MMBZ5256BFSTR-ND MMBZ5256B
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Removed; Obsolete
Package SOT23; SOT-23-3 SOT23; SOT-23-3
RoHS Compliant RoHS
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4736A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
IF 500 mA
View Details
6 suppliers
Zener Diodes - 1222867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Powerdi 123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4482 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details