onsemi Diodes - Zener - Single - MMBZ5255BLT1G MMBZ5255BLT1G

Description
225 mW; 5% Zener Diode Voltage Regulator
Request a Quote Datasheet
Description
225 mW; 5% Zener Diode Voltage Regulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMBZ5255BLT1G - Rochester Electronics
Newburyport, MA, United States
225 mW; 5% Zener Diode Voltage Regulator

225 mW; 5% Zener Diode Voltage Regulator

Supplier's Site Datasheet
Diodes - Zener - Single - MMBZ5255BLT1G - 023884-MMBZ5255BLT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5255BLT1G
023884-MMBZ5255BLT1G
Diodes - Zener - Single - MMBZ5255BLT1G 023884-MMBZ5255BLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023884-MMBZ5255BLT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 21V Voltage - Zener (Nom) (Vz): 28V Impedance (Max) (Zzt): 44 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW

Manufacturer: ON Semiconductor
Win Source Part Number: 023884-MMBZ5255BLT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 21V
Voltage - Zener (Nom) (Vz): 28V
Impedance (Max) (Zzt): 44 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW

Buy Now Datasheet
Single Zener Diodes - MMBZ5255BLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5255BLT1GOSDKR-ND
Single Zener Diodes MMBZ5255BLT1GOSDKR-ND
Zener Diode 28V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 28V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - MMBZ5255BLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5255BLT1GOSCT-ND
Single Zener Diodes MMBZ5255BLT1GOSCT-ND
Zener Diode 28V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 28V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - MMBZ5255BLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5255BLT1GOSTR-ND
Single Zener Diodes MMBZ5255BLT1GOSTR-ND
Zener Diode 28V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 28V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Zener Diode, 225Mw, 28V, Sot-23; Zener Voltage Nom Onsemi - 10N9491 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 28V, Sot-23; Zener Voltage Nom Onsemi
10N9491
Zener Diode, 225Mw, 28V, Sot-23; Zener Voltage Nom Onsemi 10N9491
ZENER DIODE, 225mW, 28V, SOT-23; Zener Voltage Nom:28V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ Series RoHS Compliant: Yes

ZENER DIODE, 225mW, 28V, SOT-23; Zener Voltage Nom:28V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - MMBZ5255BLT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMBZ5255BLT1G
Single Zener Diodes MMBZ5255BLT1G
DIODE ZENER 28V 225MW SOT23-3

DIODE ZENER 28V 225MW SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5255BLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5255BLT1G
Discrete Semiconductor Products - Diodes - Zener MMBZ5255BLT1G
DIODE ZENER 28V 225MW SOT23-3

DIODE ZENER 28V 225MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMBZ5255BLT1G
Zener Diodes MMBZ5255BLT1G
Zener Diodes 28V 225mW

Zener Diodes 28V 225mW

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMBZ5255BLT1G 023884-MMBZ5255BLT1G MMBZ5255BLT1GOSDKR-ND 10N9491 MMBZ5255BLT1G MMBZ5255BLT1G MMBZ5255BLT1G
Product Name Diodes - Zener - Single - MMBZ5255BLT1G Single Zener Diodes Zener Diode, 225Mw, 28V, Sot-23; Zener Voltage Nom Onsemi Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Life Cycle Stage Active Active Active
Package SOT23; SOT-23 (TO-236) 3 LEAD SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23-3 (TO-236) SOT-23-3
RoHS Compliant RoHS RoHS
VZ 28 volts 28 volts 28 volts
ZZT 44 ohms 44 ohms 44 ohms
Unlock Full Specs
to access all available technical data