Zener Diode, 27V V(Z), 5%, 0.35W, Silicon, Unidirectional
Zener Diode, 27V V(Z), 5%, 0.35W, Silicon, Unidirectional
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 059208-MMBZ5254B
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C
Package: TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package: SOT-23-3 (TO-236)
Standard Package: 1
Catalog: MMBZ52 Zener Diode
Tolerance: ±5%
Power - Max: 350mW
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 21V
Voltage - Zener (Nom) (Vz): 27V
Impedance (Max) (Zzt): 41 Ohm
Family Name: MMBZ5254B
Alternative Parts (Cross-Reference): MMBZ5254-GS18; BZX84C27_R2_00001; MMBZ5254-GS08; MMBZ5254;
Introduction Date: June 30, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
Zener Diode 27V 350mW ±5% Surface Mount SOT-23-3
DIODE ZENER 27V 350MW SOT23-3
| Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | MMBZ5254B | 059208-MMBZ5254B | MMBZ5254BFSTR-ND | MMBZ5254B |
| Product Name | Discrete Semiconductor Products | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| Package | SOT23; SOT-23-3 | SOT23; SOT-23-3 | ||
| RoHS Compliant | RoHS | |||
| VZ | 27 volts | 27 volts |