onsemi Diodes - Zener - Single - MMBZ5253BLT1 MMBZ5253BLT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 885361-MMBZ5253BLT1 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 25 V 225 mW ±5% Surface Mount SOT-23-3 (TO-236) Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Family Name: MMBZ52 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: MMBZ5253BLT1OSCT, MMBZ5253BLT1OSTR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 885361-MMBZ5253BLT1 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 25 V 225 mW ±5% Surface Mount SOT-23-3 (TO-236) Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Family Name: MMBZ52 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: MMBZ5253BLT1OSCT, MMBZ5253BLT1OSTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MMBZ5253BLT1 - 885361-MMBZ5253BLT1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5253BLT1
885361-MMBZ5253BLT1
Diodes - Zener - Single - MMBZ5253BLT1 885361-MMBZ5253BLT1
Manufacturer: ON Semiconductor Win Source Part Number: 885361-MMBZ5253BLT1 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 25 V 225 mW ±5% Surface Mount SOT-23-3 (TO-236) Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Family Name: MMBZ52 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: MMBZ5253BLT1OSCT, MMBZ5253BLT1OSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 885361-MMBZ5253BLT1
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 25 V 225 mW ±5% Surface Mount SOT-23-3 (TO-236)
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MMBZ52
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: MMBZ5253BLT1OSCT, MMBZ5253BLT1OSTR

Buy Now Datasheet
Single Zener Diodes - MMBZ5253BLT1OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5253BLT1OSTR-ND
Single Zener Diodes MMBZ5253BLT1OSTR-ND
Zener Diode 25V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 25V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5253BLT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5253BLT1
Discrete Semiconductor Products - Diodes - Zener MMBZ5253BLT1
DIODE ZENER 25V 225MW SOT23-3

DIODE ZENER 25V 225MW SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes
Product Number 885361-MMBZ5253BLT1 MMBZ5253BLT1OSTR-ND MMBZ5253BLT1
Product Name Diodes - Zener - Single - MMBZ5253BLT1 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package SOT23; SOT-23-3 (TO-236) SOT23; SOT-23-3 (TO-236)
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZV49-C11,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
6 suppliers
Voltage Regulator diode (Zener diode) - 1N4467US - Micross Components, Inc.
Specs
IR 0.2000 mA
View Details