Zener Diode, 25V V(Z), 5%, 0.35W, Silicon, Unidirectional
Zener Diode 25V 350mW ±5% Surface Mount SOT-23-3
DIODE ZENER 25V 350MW SOT23-3
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMBZ5253B | MMBZ5253BTR-ND | MMBZ5253B | MMBZ5253B |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| Package | SOT23; SOT-23-3 | SOT23; SOT-23-3 | SOT-23-3 | |
| RoHS Compliant | RoHS | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |