onsemi Single Zener Diodes MMBZ5252BLT1G

Description
Zener Diode 24V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Zener Diode 24V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMBZ5252BLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5252BLT1GOSCT-ND
Single Zener Diodes MMBZ5252BLT1GOSCT-ND
Zener Diode 24V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 24V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - MMBZ5252BLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5252BLT1GOSTR-ND
Single Zener Diodes MMBZ5252BLT1GOSTR-ND
Zener Diode 24V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 24V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - MMBZ5252BLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5252BLT1GOSDKR-ND
Single Zener Diodes MMBZ5252BLT1GOSDKR-ND
Zener Diode 24V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 24V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
 - MMBZ5252BLT1G - Rochester Electronics
Newburyport, MA, United States
225 mW; 5% Zener Diode Voltage Regulator

225 mW; 5% Zener Diode Voltage Regulator

Supplier's Site Datasheet
Singapore, Singapore
24V 225mW SOT-23 Zener Diode
287-MMBZ5252BLT1G
24V 225mW SOT-23 Zener Diode 287-MMBZ5252BLT1G
24V 225mW 5% Zener Diode SOT-23-3 Product overview: MMBZ5252BLT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 225mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 225mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5252BLT1G can be used for catalog matching and distributor lookup.

24V 225mW 5% Zener Diode SOT-23-3 Product overview: MMBZ5252BLT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 225mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 225mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5252BLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diodes - 1869443P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1869443P
Zener Diodes 1869443P
ON Semiconductor, MMBZ5252BLT1G

ON Semiconductor, MMBZ5252BLT1G

Supplier's Site
Zener Diodes - 1868895 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1868895
Zener Diodes 1868895
ON Semiconductor, MMBZ5252BLT1G

ON Semiconductor, MMBZ5252BLT1G

Supplier's Site
Zener Diodes - 1869443 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1869443
Zener Diodes 1869443
ON Semiconductor, MMBZ5252BLT1G

ON Semiconductor, MMBZ5252BLT1G

Supplier's Site
Diodes - Zener - Single - MMBZ5252BLT1G - 023881-MMBZ5252BLT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5252BLT1G
023881-MMBZ5252BLT1G
Diodes - Zener - Single - MMBZ5252BLT1G 023881-MMBZ5252BLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023881-MMBZ5252BLT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 18V Voltage - Zener (Nom) (Vz): 24V Impedance (Max) (Zzt): 33 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW

Manufacturer: ON Semiconductor
Win Source Part Number: 023881-MMBZ5252BLT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 18V
Voltage - Zener (Nom) (Vz): 24V
Impedance (Max) (Zzt): 33 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW

Buy Now Datasheet
Zener Diode, 225Mw, 24V, Sot-23, Full Reel; Zener Voltage Nom Onsemi - 71J6007 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 24V, Sot-23, Full Reel; Zener Voltage Nom Onsemi
71J6007
Zener Diode, 225Mw, 24V, Sot-23, Full Reel; Zener Voltage Nom Onsemi 71J6007
ZENER DIODE, 225mW, 24V, SOT-23, FULL REEL; Zener Voltage Nom:24V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ Series RoHS Compliant: Yes

ZENER DIODE, 225mW, 24V, SOT-23, FULL REEL; Zener Voltage Nom:24V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 24V, 225Mw, Sot-23-3; Zener Voltage Nom Onsemi - 85W2818 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 24V, 225Mw, Sot-23-3; Zener Voltage Nom Onsemi
85W2818
Diode, Zener, 24V, 225Mw, Sot-23-3; Zener Voltage Nom Onsemi 85W2818
DIODE, ZENER, 24V, 225mW, SOT-23-3; Zener Voltage Nom:24V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ52xxBLT1G Series RoHS Compliant: Yes

DIODE, ZENER, 24V, 225mW, SOT-23-3; Zener Voltage Nom:24V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ52xxBLT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5252BLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5252BLT1G
Discrete Semiconductor Products - Diodes - Zener MMBZ5252BLT1G
DIODE ZENER 24V 225MW SOT23-3

DIODE ZENER 24V 225MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMBZ5252BLT1G
Zener Diodes MMBZ5252BLT1G
Zener Diodes 24V 225mW

Zener Diodes 24V 225mW

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMBZ5252BLT1GOSCT-ND MMBZ5252BLT1G 287-MMBZ5252BLT1G 1869443P 1868895 023881-MMBZ5252BLT1G 71J6007 MMBZ5252BLT1G MMBZ5252BLT1G
Product Name Single Zener Diodes 24V 225mW SOT-23 Zener Diode Zener Diodes Zener Diodes Diodes - Zener - Single - MMBZ5252BLT1G Zener Diode, 225Mw, 24V, Sot-23, Full Reel; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active Active
Package SOT23; SOT-23 (TO-236) 3 LEAD Tape and Reel SOT23; SOT-23 SOT23; Sot-23 SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 SOT23; SOT-23-3 (TO-236) SOT-23-3
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VZ 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Zener Diodes - 1660419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B20X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers