Zener Diode, 24V V(Z), 5%, 0.35W, Silicon, Unidirectional
Zener Diode, 24V V(Z), 5%, 0.35W, Silicon, Unidirectional
Zener Diode 24V 350mW ±5% Surface Mount SOT-23-3
DIODE ZENER 24V 350MW SOT23-3
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | MMBZ5252B | MMBZ5252BFSTR-ND | MMBZ5252B |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |
| Package | SOT23; SOT-23-3 | SOT23; SOT-23-3 | |
| RoHS Compliant | RoHS | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |