onsemi Diodes - Zener - Single - MMBZ5251BLT1G MMBZ5251BLT1G

Description
225 mW; 5% Zener Diode Voltage Regulator
Request a Quote Datasheet
Description
225 mW; 5% Zener Diode Voltage Regulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMBZ5251BLT1G - Rochester Electronics
Newburyport, MA, United States
225 mW; 5% Zener Diode Voltage Regulator

225 mW; 5% Zener Diode Voltage Regulator

Supplier's Site Datasheet
Diodes - Zener - Single - MMBZ5251BLT1G - 023879-MMBZ5251BLT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5251BLT1G
023879-MMBZ5251BLT1G
Diodes - Zener - Single - MMBZ5251BLT1G 023879-MMBZ5251BLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023879-MMBZ5251BLT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 17V Voltage - Zener (Nom) (Vz): 22V Impedance (Max) (Zzt): 29 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW

Manufacturer: ON Semiconductor
Win Source Part Number: 023879-MMBZ5251BLT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 17V
Voltage - Zener (Nom) (Vz): 22V
Impedance (Max) (Zzt): 29 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW

Buy Now Datasheet
Single Zener Diodes - MMBZ5251BLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5251BLT1GOSDKR-ND
Single Zener Diodes MMBZ5251BLT1GOSDKR-ND
Zener Diode 22V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 22V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - MMBZ5251BLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5251BLT1GOSCT-ND
Single Zener Diodes MMBZ5251BLT1GOSCT-ND
Zener Diode 22V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 22V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - MMBZ5251BLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5251BLT1GOSTR-ND
Single Zener Diodes MMBZ5251BLT1GOSTR-ND
Zener Diode 22V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 22V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5251BLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5251BLT1G
Discrete Semiconductor Products - Diodes - Zener MMBZ5251BLT1G
DIODE ZENER 22V 225MW SOT23-3

DIODE ZENER 22V 225MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMBZ5251BLT1G
Zener Diodes MMBZ5251BLT1G
Zener Diodes 22V 225mW

Zener Diodes 22V 225mW

Buy Now Datasheet
Single Zener Diodes - MMBZ5251BLT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMBZ5251BLT1G
Single Zener Diodes MMBZ5251BLT1G
DIODE ZENER 22V 225MW SOT23-3

DIODE ZENER 22V 225MW SOT23-3

Supplier's Site Datasheet
Zener Diode, 22V, 0.225W, Sot-23; Zener Voltage Vz Typ Onsemi - 50AC6130 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 22V, 0.225W, Sot-23; Zener Voltage Vz Typ Onsemi
50AC6130
Zener Diode, 22V, 0.225W, Sot-23; Zener Voltage Vz Typ Onsemi 50AC6130
ZENER DIODE, 22V, 0.225W, SOT-23; Zener Voltage Vz Typ:22V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:MMBZ52xxBLT1G Series; AutomotiveRoHS Compliant: Yes

ZENER DIODE, 22V, 0.225W, SOT-23; Zener Voltage Vz Typ:22V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:MMBZ52xxBLT1G Series; AutomotiveRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMBZ5251BLT1G 023879-MMBZ5251BLT1G MMBZ5251BLT1GOSDKR-ND MMBZ5251BLT1G MMBZ5251BLT1G MMBZ5251BLT1G 50AC6130
Product Name Diodes - Zener - Single - MMBZ5251BLT1G Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes Zener Diode, 22V, 0.225W, Sot-23; Zener Voltage Vz Typ Onsemi
Life Cycle Stage Active Active Active
Package SOT23; SOT-23 (TO-236) 3 LEAD SOT23; SOT-23-3 (TO-236) SOT23; SOT-23-3 (TO-236) SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23
RoHS Compliant RoHS
VZ 22 volts 22 volts 22 volts 22 volts
ZZT 29 ohms 29 ohms 29 ohms
Unlock Full Specs
to access all available technical data