onsemi Diodes - Zener - Single - MMBZ5251BLT1 MMBZ5251BLT1

Description
Zener Diode, 22V V(Z), 5%, 0.225W, Silicon, Unidirectional, TO-236AB
Request a Quote Datasheet
Description
Zener Diode, 22V V(Z), 5%, 0.225W, Silicon, Unidirectional, TO-236AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMBZ5251BLT1 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 22V V(Z), 5%, 0.225W, Silicon, Unidirectional, TO-236AB

Zener Diode, 22V V(Z), 5%, 0.225W, Silicon, Unidirectional, TO-236AB

Supplier's Site Datasheet
Diodes - Zener - Single - MMBZ5251BLT1 - 1225187-MMBZ5251BLT1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5251BLT1
1225187-MMBZ5251BLT1
Diodes - Zener - Single - MMBZ5251BLT1 1225187-MMBZ5251BLT1
Manufacturer: ON Semiconductor Win Source Part Number: 1225187-MMBZ5251BLT1 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 22V Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3 (TO-236) Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.lrc.cn/ Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 29 Ohms Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Family Part Number: MMBZ5251B Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 225mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 100nA at 17V

Manufacturer: ON Semiconductor
Win Source Part Number: 1225187-MMBZ5251BLT1
Packaging: Cut Tape (CT)
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 22V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3 (TO-236)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.lrc.cn/
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Impedance (Maximum) (Zzt): 29 Ohms
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Family Part Number: MMBZ5251B
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 225mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 100nA at 17V

Buy Now
Single Zener Diodes - MMBZ5251BLT1OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5251BLT1OSTR-ND
Single Zener Diodes MMBZ5251BLT1OSTR-ND
Zener Diode 22V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 22V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5251BLT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5251BLT1
Discrete Semiconductor Products - Diodes - Zener MMBZ5251BLT1
DIODE ZENER 22V 225MW SOT23-3

DIODE ZENER 22V 225MW SOT23-3

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number MMBZ5251BLT1 1225187-MMBZ5251BLT1 MMBZ5251BLT1OSTR-ND MMBZ5251BLT1
Product Name Diodes - Zener - Single - MMBZ5251BLT1 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Obsolete Removed; Obsolete
Package SOT23; SOT-23-3 SOT23; SOT-23-3 (TO-236)
VZ 22 volts 22 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-B47,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Voltage Regulator diode (Zener diode) - HR1N4489 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Zener Diodes - 1709011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details