The MMBZ5251BLT1G is a 225 mW Zener voltage regulator diode in the SOT−23 package, rated for a zener voltage of 22 V with a tolerance of ±5%, tested at 5.6 mA. It is designed for high-density applications and offers an ESD rating of >16 kV per the Human Body Model. The device is Pb-free, halogen-free, and RoHS compliant, with a junction temperature range of −65°C to +150°C. The SZMMBZ5251BLT1G variant is AEC-Q101 qualified and PPAP capable for automotive use. Thermal resistance is 556 °C/W on FR−4 or FR−5 board, and 417 °C/W on alumina substrate.
22V, 0.225W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, TO-236AB, PLASTIC, CASE 318-08, TO-236, 3 PIN Product overview: MMBZ5251BLT1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22V, 0.225W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 22V, 0.225W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5251BLT1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-MMBZ5251BLT1 |
| Product Name | 22V 0.225W Voltage Regulator IC |
| Package Type | Other; TO-236-3 |