Manufacturer: ON Semiconductor
Win Source Part Number: 802508-MMBZ5250ELT1G
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 225mW
Voltage - Zener (Nom) (Vz): 20V
Part Status: Obsolete (End Of Life)
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Impedance (Maximum) (Zzt): 25 Ohms
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 100nA at 15V
Part Number Series: MMBZ5250
Zener Diode, 20V V(Z), 5%, 0.225W, Silicon, Unidirectional, TO-236
Zener Diode 20V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
DIODE ZENER 20V 225MW SOT23-3
| Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 802508-MMBZ5250ELT1G | MMBZ5250ELT1G | MMBZ5250ELT1GOSTR-ND | MMBZ5250ELT1G |
| Product Name | Diodes - Zener - Single - MMBZ5250ELT1G | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| VZ | 20 volts | 20 volts | ||
| ZZT | 25 ohms | 25 ohms | ||
| IR | 1.00E-4 mA | 100 mA | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |