onsemi Zener 20V 225MW SOT23 Voltage Regulator IC MMBZ5250ELT1

Description
Zener Voltage Regulators | DIODE ZENER 20V 225MW SOT23-3 Product overview: MMBZ5250ELT1 from ON Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 225MW, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 20V, 225MW, SOT23, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMBZ5250ELT1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Zener Voltage Regulators | DIODE ZENER 20V 225MW SOT23-3 Product overview: MMBZ5250ELT1 from ON Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 225MW, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 20V, 225MW, SOT23, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMBZ5250ELT1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Zener 20V 225MW SOT23 Voltage Regulator IC
295-MMBZ5250ELT1
Zener 20V 225MW SOT23 Voltage Regulator IC 295-MMBZ5250ELT1
Zener Voltage Regulators | DIODE ZENER 20V 225MW SOT23-3 Product overview: MMBZ5250ELT1 from ON Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 225MW, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 20V, 225MW, SOT23, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMBZ5250ELT1 can be used for catalog matching and distributor lookup.

Zener Voltage Regulators | DIODE ZENER 20V 225MW SOT23-3 Product overview: MMBZ5250ELT1 from ON Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 225MW, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 20V, 225MW, SOT23, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMBZ5250ELT1 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - MMBZ5250ELT1 - 1225185-MMBZ5250ELT1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5250ELT1
1225185-MMBZ5250ELT1
Diodes - Zener - Single - MMBZ5250ELT1 1225185-MMBZ5250ELT1
Manufacturer: ON Semiconductor Win Source Part Number: 1225185-MMBZ5250ELT1 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 20V Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3 (TO-236) Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 25 Ohms Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient Family Part Number: MMBZ5250 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 225mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 100nA at 15V

Manufacturer: ON Semiconductor
Win Source Part Number: 1225185-MMBZ5250ELT1
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 20V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3 (TO-236)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Impedance (Maximum) (Zzt): 25 Ohms
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Family Part Number: MMBZ5250
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Power: 225mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 100nA at 15V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 295-MMBZ5250ELT1 1225185-MMBZ5250ELT1
Product Name Zener 20V 225MW SOT23 Voltage Regulator IC Diodes - Zener - Single - MMBZ5250ELT1
Package Type Other; Tape and Reel SOT23; Other; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Regulator Category Switching
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1221245 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Fixed
Package Type Other; Sot-223
View Details