onsemi Diodes - Zener - Single - MMBZ5250BLT1G MMBZ5250BLT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 023877-MMBZ5250BLT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 15V Voltage - Zener (Nom) (Vz): 20V Impedance (Max) (Zzt): 25 Ohm Family Name: MMBZ5250BL Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Alternative Parts (Cross-Reference): CZRT5250B-G; SZMMBZ5250BLT3G; SZMMBZ5250BLT3; MMBZ5250BLT1; Introduction Date: August 19, 1998 ECCN: EAR99 Country of Origin: China, Japan, Malaysia, United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 023877-MMBZ5250BLT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 15V Voltage - Zener (Nom) (Vz): 20V Impedance (Max) (Zzt): 25 Ohm Family Name: MMBZ5250BL Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Alternative Parts (Cross-Reference): CZRT5250B-G; SZMMBZ5250BLT3G; SZMMBZ5250BLT3; MMBZ5250BLT1; Introduction Date: August 19, 1998 ECCN: EAR99 Country of Origin: China, Japan, Malaysia, United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MMBZ5250BLT1G - 023877-MMBZ5250BLT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5250BLT1G
023877-MMBZ5250BLT1G
Diodes - Zener - Single - MMBZ5250BLT1G 023877-MMBZ5250BLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023877-MMBZ5250BLT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 15V Voltage - Zener (Nom) (Vz): 20V Impedance (Max) (Zzt): 25 Ohm Family Name: MMBZ5250BL Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Alternative Parts (Cross-Reference): CZRT5250B-G; SZMMBZ5250BLT3G; SZMMBZ5250BLT3; MMBZ5250BLT1; Introduction Date: August 19, 1998 ECCN: EAR99 Country of Origin: China, Japan, Malaysia, United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 023877-MMBZ5250BLT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 15V
Voltage - Zener (Nom) (Vz): 20V
Impedance (Max) (Zzt): 25 Ohm
Family Name: MMBZ5250BL
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Alternative Parts (Cross-Reference): CZRT5250B-G; SZMMBZ5250BLT3G; SZMMBZ5250BLT3; MMBZ5250BLT1;
Introduction Date: August 19, 1998
ECCN: EAR99
Country of Origin: China, Japan, Malaysia, United States of America
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - MMBZ5250BLT1G - Rochester Electronics
Newburyport, MA, United States
225 mW; 5% Zener Diode Voltage Regulator

225 mW; 5% Zener Diode Voltage Regulator

Supplier's Site Datasheet
Zener Diodes - 7930829 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7930829
Zener Diodes 7930829
Zener Diode 300mW 20V 5% SOT-23

Zener Diode 300mW 20V 5% SOT-23

Supplier's Site
Zener Diodes - 7930829P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7930829P
Zener Diodes 7930829P
Zener Diode 300mW 20V 5% SOT-23

Zener Diode 300mW 20V 5% SOT-23

Supplier's Site
Zener Diodes - 1453144 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1453144
Zener Diodes 1453144
Zener Diode 300mW 20V 5% SOT-23

Zener Diode 300mW 20V 5% SOT-23

Supplier's Site
Singapore, Singapore
20V 225mW SOT-23 Zener Diode
287-MMBZ5250BLT1G
20V 225mW SOT-23 Zener Diode 287-MMBZ5250BLT1G
20V 225mW 5% Zener Diode SOT-23-3 Product overview: MMBZ5250BLT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 225mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 225mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5250BLT1G can be used for catalog matching and distributor lookup.

20V 225mW 5% Zener Diode SOT-23-3 Product overview: MMBZ5250BLT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 225mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 225mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5250BLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MMBZ5250BLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5250BLT1GOSTR-ND
Single Zener Diodes MMBZ5250BLT1GOSTR-ND
Zener Diode 20V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 20V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - MMBZ5250BLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5250BLT1GOSDKR-ND
Single Zener Diodes MMBZ5250BLT1GOSDKR-ND
Zener Diode 20V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 20V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - MMBZ5250BLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5250BLT1GOSCT-ND
Single Zener Diodes MMBZ5250BLT1GOSCT-ND
Zener Diode 20V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 20V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5250BLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5250BLT1G
Discrete Semiconductor Products - Diodes - Zener MMBZ5250BLT1G
DIODE ZENER 20V 225MW SOT23-3

DIODE ZENER 20V 225MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMBZ5250BLT1G
Zener Diodes MMBZ5250BLT1G
Zener Diodes 20V 225mW

Zener Diodes 20V 225mW

Buy Now Datasheet
Single Zener Diodes - MMBZ5250BLT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMBZ5250BLT1G
Single Zener Diodes MMBZ5250BLT1G
DIODE ZENER 20V 225MW SOT23-3

DIODE ZENER 20V 225MW SOT23-3

Supplier's Site Datasheet
Zener Diode, 225Mw, 20V, Sot-23; Zener Voltage Nom Onsemi - 83H7358 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 20V, Sot-23; Zener Voltage Nom Onsemi
83H7358
Zener Diode, 225Mw, 20V, Sot-23; Zener Voltage Nom Onsemi 83H7358
ZENER DIODE, 225mW, 20V, SOT-23; Zener Voltage Nom:20V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ52xxBLT1G Series RoHS Compliant: Yes

ZENER DIODE, 225mW, 20V, SOT-23; Zener Voltage Nom:20V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ52xxBLT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 20V, 0.225W, Sot-23; Zener Voltage Nom Onsemi - 29X6110 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 20V, 0.225W, Sot-23; Zener Voltage Nom Onsemi
29X6110
Diode, Zener, 20V, 0.225W, Sot-23; Zener Voltage Nom Onsemi 29X6110
DIODE, ZENER, 20V, 0.225W, SOT-23; Zener Voltage Nom:20V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ52xxBLT1G Series RoHS Compliant: Yes

DIODE, ZENER, 20V, 0.225W, SOT-23; Zener Voltage Nom:20V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ52xxBLT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 0.225W, 20V, Sot-23; Zener Voltage Vz Typ Onsemi - 80Y9450 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.225W, 20V, Sot-23; Zener Voltage Vz Typ Onsemi
80Y9450
Zener Diode, 0.225W, 20V, Sot-23; Zener Voltage Vz Typ Onsemi 80Y9450
ZENER DIODE, 0.225W, 20V, SOT-23; Zener Voltage Vz Typ:20V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:MMBZ52xxBLT1G Series; AutomotiveRoHS Compliant: Yes

ZENER DIODE, 0.225W, 20V, SOT-23; Zener Voltage Vz Typ:20V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:MMBZ52xxBLT1G Series; AutomotiveRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 023877-MMBZ5250BLT1G MMBZ5250BLT1G 7930829 7930829P 287-MMBZ5250BLT1G MMBZ5250BLT1GOSTR-ND MMBZ5250BLT1G MMBZ5250BLT1G MMBZ5250BLT1G 83H7358 80Y9450
Product Name Diodes - Zener - Single - MMBZ5250BLT1G Zener Diodes Zener Diodes 20V 225mW SOT-23 Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes Zener Diode, 225Mw, 20V, Sot-23; Zener Voltage Nom Onsemi Zener Diode, 0.225W, 20V, Sot-23; Zener Voltage Vz Typ Onsemi
Life Cycle Stage Active Active Active
Package SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 (TO-236) 3 LEAD SOT23; Sot-23 SOT23; SOT-23 Tape and Reel SOT23; SOT-23-3 (TO-236) SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23 SOT23; SOT-23
VZ 20 volts 20 volts 20 volts 20 volts 20 volts
ZZT 25 ohms 25 ohms 25 ohms 25 ohms
PD 225 milliwatts 225 milliwatts 225 milliwatts 225 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7081854P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-C2V4X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers