The MMBZ52xxBLT1G series are 225 mW Zener voltage regulators in the SOT-23 package for surface-mount applications, offering a zener voltage range from 2.4 V to 91 V. The device has a junction and storage temperature range of -65°C to 150°C, with a thermal resistance of 556 °C/W on FR-4 or FR-5 board. It is rated for ESD protection greater than 16 kV per Human Body Model, is Pb-free, halogen-free, and RoHS compliant. The MMBZ5250BLT1G variant specifically has a nominal zener voltage of 20 V, with a minimum of 19.00 V and maximum of 21.00 V at a test current of 6.2 mA, and a maximum zener impedance of 25 Ω.
225 mW; 5% Zener Diode Voltage Regulator, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBZ5250BLT1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 225 mW, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 225 mW, SOT-23, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5250BLT1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-MMBZ5250BLT1 |
| Product Name | Zener 225 mW SOT-23 Voltage Regulator IC |
| Package Type | Other; SOT-23-3 |