onsemi Diodes - Zener - Single - MMBZ5249BLT1G MMBZ5249BLT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1078349-MMBZ5249BLT1 G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 14V Voltage - Zener (Nom) (Vz): 19V Impedance (Max) (Zzt): 23 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1078349-MMBZ5249BLT1 G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 14V Voltage - Zener (Nom) (Vz): 19V Impedance (Max) (Zzt): 23 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MMBZ5249BLT1G - 1078349-MMBZ5249BLT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5249BLT1G
1078349-MMBZ5249BLT1G
Diodes - Zener - Single - MMBZ5249BLT1G 1078349-MMBZ5249BLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1078349-MMBZ5249BLT1 G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 14V Voltage - Zener (Nom) (Vz): 19V Impedance (Max) (Zzt): 23 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1078349-MMBZ5249BLT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 14V
Voltage - Zener (Nom) (Vz): 19V
Impedance (Max) (Zzt): 23 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
19V 225mW SOT-23 Zener Diode
287-MMBZ5249BLT1G
19V 225mW SOT-23 Zener Diode 287-MMBZ5249BLT1G
19V 225mW 5% Zener Diode SOT-23-3 Product overview: MMBZ5249BLT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 19V, 225mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 19V, 225mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5249BLT1G can be used for catalog matching and distributor lookup.

19V 225mW 5% Zener Diode SOT-23-3 Product overview: MMBZ5249BLT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 19V, 225mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 19V, 225mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5249BLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MMBZ5249BLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5249BLT1GOSTR-ND
Single Zener Diodes MMBZ5249BLT1GOSTR-ND
Zener Diode 19V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 19V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - MMBZ5249BLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5249BLT1GOSDKR-ND
Single Zener Diodes MMBZ5249BLT1GOSDKR-ND
Zener Diode 19V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 19V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - MMBZ5249BLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5249BLT1GOSCT-ND
Single Zener Diodes MMBZ5249BLT1GOSCT-ND
Zener Diode 19V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 19V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
 - MMBZ5249BLT1G - Rochester Electronics
Newburyport, MA, United States
225 mW; 5% Zener Diode Voltage Regulator

225 mW; 5% Zener Diode Voltage Regulator

Supplier's Site Datasheet
Zener Diode, 19V, 0.225W, Sot-23; Zener Voltage Vz Typ Onsemi - 50AC6129 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 19V, 0.225W, Sot-23; Zener Voltage Vz Typ Onsemi
50AC6129
Zener Diode, 19V, 0.225W, Sot-23; Zener Voltage Vz Typ Onsemi 50AC6129
ZENER DIODE, 19V, 0.225W, SOT-23; Zener Voltage Vz Typ:19V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:MMBZ52xxBLT1G Series; AutomotiveRoHS Compliant: Yes

ZENER DIODE, 19V, 0.225W, SOT-23; Zener Voltage Vz Typ:19V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:MMBZ52xxBLT1G Series; AutomotiveRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5249BLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5249BLT1G
Discrete Semiconductor Products - Diodes - Zener MMBZ5249BLT1G
DIODE ZENER 19V 225MW SOT23-3

DIODE ZENER 19V 225MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMBZ5249BLT1G
Zener Diodes MMBZ5249BLT1G
Zener Diodes 19V 225mW

Zener Diodes 19V 225mW

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1078349-MMBZ5249BLT1G 287-MMBZ5249BLT1G MMBZ5249BLT1GOSTR-ND MMBZ5249BLT1G 50AC6129 MMBZ5249BLT1G MMBZ5249BLT1G
Product Name Diodes - Zener - Single - MMBZ5249BLT1G 19V 225mW SOT-23 Zener Diode Single Zener Diodes Zener Diode, 19V, 0.225W, Sot-23; Zener Voltage Vz Typ Onsemi Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Life Cycle Stage Active Active Active
Package SOT23; SOT-23-3 (TO-236) Tape and Reel SOT23; SOT-23 (TO-236) 3 LEAD SOT23; SOT-23 SOT23; SOT-23-3 (TO-236) SOT-23-3
VZ 19 volts 19 volts 19 volts 19 volts
ZZT 23 ohms 23 ohms 23 ohms
PD 225 milliwatts 225 milliwatts 225 milliwatts
Unlock Full Specs
to access all available technical data