Zener Diode 19V 350mW ±5% Surface Mount SOT-23-3
Manufacturer: ON Semiconductor
Win Source Part Number: 059205-MMBZ5249B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 14V
Voltage - Zener (Nom) (Vz): 19V
Impedance (Max) (Zzt): 23 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Zener Diode, 19V V(Z), 5%, 0.35W, Silicon, Unidirectional
DIODE ZENER 19V 350MW SOT23-3
| DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMBZ5249BTR-ND | 059205-MMBZ5249B | MMBZ5249B | MMBZ5249B |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - MMBZ5249B | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -55 to 150 C (-67 to 302 F) | -65 to 150 C (-85 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Active | Obsolete | Removed; Obsolete | |
| Package | SOT23; SOT-23-3 (TO-236) | SOT23; SOT-23-3 | SOT23; SOT-23-3 | |
| VZ | 19 volts | 19 volts |