onsemi Single Zener Diodes MMBZ5248BLT3G

Description
Zener Diode 18V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Zener Diode 18V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 488-MMBZ5248BLT3GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-MMBZ5248BLT3GTR-ND
Single Zener Diodes 488-MMBZ5248BLT3GTR-ND
Zener Diode 18V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 18V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - 488-MMBZ5248BLT3GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-MMBZ5248BLT3GCT-ND
Single Zener Diodes 488-MMBZ5248BLT3GCT-ND
DIODE ZENER 18V 225MW SOT23-3

DIODE ZENER 18V 225MW SOT23-3

Buy Now Datasheet
Single Zener Diodes - 488-MMBZ5248BLT3GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-MMBZ5248BLT3GDKR-ND
Single Zener Diodes 488-MMBZ5248BLT3GDKR-ND
DIODE ZENER 18V 225MW SOT23-3

DIODE ZENER 18V 225MW SOT23-3

Buy Now Datasheet
Diodes - Zener - Single - MMBZ5248BLT3G - 1078346-MMBZ5248BLT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5248BLT3G
1078346-MMBZ5248BLT3G
Diodes - Zener - Single - MMBZ5248BLT3G 1078346-MMBZ5248BLT3G
Manufacturer: ON Semiconductor Win Source Part Number: 1078346-MMBZ5248BLT3 G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 14V Voltage - Zener (Nom) (Vz): 18V Impedance (Max) (Zzt): 21 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 1078346-MMBZ5248BLT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 14V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 21 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Portable Devices

Buy Now Datasheet
 - MMBZ5248BLT3G - Rochester Electronics
Newburyport, MA, United States
225 mW; 5% Zener Diode Voltage Regulator

225 mW; 5% Zener Diode Voltage Regulator

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMBZ5248BLT3G
Zener Diodes MMBZ5248BLT3G
Zener Diodes 18V 225mW

Zener Diodes 18V 225mW

Buy Now Datasheet
Single Zener Diodes - MMBZ5248BLT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMBZ5248BLT3G
Single Zener Diodes MMBZ5248BLT3G
DIODE ZENER 18V 225MW SOT23-3

DIODE ZENER 18V 225MW SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5248BLT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5248BLT3G
Discrete Semiconductor Products - Diodes - Zener MMBZ5248BLT3G
DIODE ZENER 18V 225MW SOT23-3

DIODE ZENER 18V 225MW SOT23-3

Supplier's Site
Zener Diode, 225Mw, 18V, Sot-23; Diode Case Style Onsemi - 71J6005 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 18V, Sot-23; Diode Case Style Onsemi
71J6005
Zener Diode, 225Mw, 18V, Sot-23; Diode Case Style Onsemi 71J6005
ZENER DIODE, 225mW, 18V, SOT-23; Diode Case Style:SOT-23; Diode Type:Zener; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; No. of Pins:3; Operating Temperature Max:150°C; Operating Temperature Min:-65°C RoHS Compliant: Yes

ZENER DIODE, 225mW, 18V, SOT-23; Diode Case Style:SOT-23; Diode Type:Zener; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; No. of Pins:3; Operating Temperature Max:150°C; Operating Temperature Min:-65°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 488-MMBZ5248BLT3GTR-ND 1078346-MMBZ5248BLT3G MMBZ5248BLT3G MMBZ5248BLT3G MMBZ5248BLT3G MMBZ5248BLT3G 71J6005
Product Name Single Zener Diodes Diodes - Zener - Single - MMBZ5248BLT3G Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 225Mw, 18V, Sot-23; Diode Case Style Onsemi
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active Active
Package SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 (TO-236) 3 LEAD SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23-3 (TO-236) SOT23; SOT-23
VZ 18 volts 18 volts 18 volts
ZZT 21 ohms 21 ohms 21 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-B43J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Zener Diodes - 7513676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details