Manufacturer: ON Semiconductor
Win Source Part Number: 023872-MMBZ5247BLT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 13V
Voltage - Zener (Nom) (Vz): 17V
Impedance (Max) (Zzt): 19 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Zener Diode 17V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Zener Diode 17V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Zener Diode 17V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
225 mW; 5% Zener Diode Voltage Regulator
DIODE ZENER 17V 225MW SOT23-3
ZENER DIODE, 17V, 0.225W, SOT-23; Zener Voltage Vz Typ:17V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:MMBZ52xxBLT1G Series; AutomotiveRoHS Compliant: Yes
DIODE ZENER 17V 225MW SOT23-3
| Win Source Electronics | DigiKey | Rochester Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 023872-MMBZ5247BLT1G | MMBZ5247BLT1GOSDKR-ND | MMBZ5247BLT1G | MMBZ5247BLT1G | 50AC6128 | MMBZ5247BLT1G | MMBZ5247BLT1G |
| Product Name | Diodes - Zener - Single - MMBZ5247BLT1G | Single Zener Diodes | Single Zener Diodes | Zener Diode, 17V, 0.225W, Sot-23; Zener Voltage Vz Typ Onsemi | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | |
| Life Cycle Stage | Active | Active | Active | ||||
| Package | SOT23; SOT-23-3 (TO-236) | SOT23; SOT-23 (TO-236) 3 LEAD | SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 | SOT23; SOT-23 | SOT23; SOT-23-3 (TO-236) | SOT-23-3 | |
| VZ | 17 volts | 17 volts | 17 volts | 17 volts | |||
| ZZT | 19 ohms | 19 ohms | 19 ohms | ||||
| PD | 225 milliwatts | 225 milliwatts |