Manufacturer: ON Semiconductor
Win Source Part Number: 041728-MMBZ5247B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 13V
Voltage - Zener (Nom) (Vz): 17V
Impedance (Max) (Zzt): 19 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Zener Diode, 17V V(Z), 5%, 0.35W, Silicon, Unidirectional
Zener Diode 17V 350mW ±5% Surface Mount SOT-23-3
Zener Diode 17V 350mW ±5% Surface Mount SOT-23-3
DIODE ZENER 17V 350MW SOT23-3
| Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 041728-MMBZ5247B | MMBZ5247B | MMBZ5247BFSTR-ND | MMBZ5247B |
| Product Name | Diodes - Zener - Single - MMBZ5247B | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Active | Obsolete | Removed; Obsolete | |
| Package | SOT23; SOT-23-3 (TO-236) | SOT23; SOT-23-3 | SOT23; SOT-23-3 | |
| VZ | 17 volts | 17 volts | ||
| ZZT | 19 ohms | 19 ohms |