onsemi Newest Parts - MMBZ5246ELT1G MMBZ5246ELT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1225175-MMBZ5246ELT1 G Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 16V Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3 (TO-236) Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 17 Ohms Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Family Part Number: MMBZ5246 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 225mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 100nA at 12V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1225175-MMBZ5246ELT1 G Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 16V Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3 (TO-236) Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 17 Ohms Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Family Part Number: MMBZ5246 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 225mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 100nA at 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MMBZ5246ELT1G - 1225175-MMBZ5246ELT1G - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MMBZ5246ELT1G
1225175-MMBZ5246ELT1G
Newest Parts - MMBZ5246ELT1G 1225175-MMBZ5246ELT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1225175-MMBZ5246ELT1 G Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 16V Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3 (TO-236) Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 17 Ohms Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Family Part Number: MMBZ5246 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 225mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 100nA at 12V

Manufacturer: ON Semiconductor
Win Source Part Number: 1225175-MMBZ5246ELT1G
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 16V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3 (TO-236)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Impedance (Maximum) (Zzt): 17 Ohms
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Family Part Number: MMBZ5246
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Power: 225mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 100nA at 12V

Buy Now
Singapore, Singapore
16 V 0.225 W Voltage Regulator IC
287-MMBZ5246ELT1G
16 V 0.225 W Voltage Regulator IC 287-MMBZ5246ELT1G
16 V, 0.225 W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, TO-236, LEAD FREE, PLASTIC, CASE 318-08, 3 PIN Product overview: MMBZ5246ELT1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 V, 0.225 W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 16 V, 0.225 W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5246ELT1G can be used for catalog matching and distributor lookup.

16 V, 0.225 W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, TO-236, LEAD FREE, PLASTIC, CASE 318-08, 3 PIN Product overview: MMBZ5246ELT1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 V, 0.225 W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 16 V, 0.225 W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5246ELT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 1225175-MMBZ5246ELT1G 287-MMBZ5246ELT1G
Product Name Newest Parts - MMBZ5246ELT1G 16 V 0.225 W Voltage Regulator IC
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25303JRTER - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 16-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 2441887 - RS Components, Ltd.
Specs
IQ 3 amps
View Details
PMIC - Voltage Regulators - Linear - ADP166ACPZN-1.2-R7 - Lingto Electronic Limited
Specs
Regulator Category Linear
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details