Manufacturer: Fairchild Semiconductor
Win Source Part Number: 059203-MMBZ5246B
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C
Package: TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package: SOT-23-3 (TO-236)
Standard Package: 1
Catalog: MMBZ52 Zener Diode
Tolerance: ±5%
Power - Max: 350mW
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 12V
Voltage - Zener (Nom) (Vz): 16V
Impedance (Max) (Zzt): 17 Ohm
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 059203-MMBZ5246B |
| Product Name | Discrete Semiconductor Products |