onsemi Single Zener Diodes MMBZ5246B

Description
Zener Diode 16V 350mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Zener Diode 16V 350mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMBZ5246BFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5246BFSTR-ND
Single Zener Diodes MMBZ5246BFSTR-ND
Zener Diode 16V 350mW ±5% Surface Mount SOT-23-3

Zener Diode 16V 350mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
 - MMBZ5246B - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 16V V(Z), 5%, 0.35W, Silicon, Unidirectional

Zener Diode, 16V V(Z), 5%, 0.35W, Silicon, Unidirectional

Supplier's Site Datasheet
Zener Diode, 350Mw, 16V, Sot-23; Zener Voltage Nom Onsemi - 72K8891 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 350Mw, 16V, Sot-23; Zener Voltage Nom Onsemi
72K8891
Zener Diode, 350Mw, 16V, Sot-23; Zener Voltage Nom Onsemi 72K8891
ZENER DIODE, 350mW, 16V, SOT-23; Zener Voltage Nom:16V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 350mW, 16V, SOT-23; Zener Voltage Nom:16V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - MMBZ5246B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5246B
Discrete Semiconductor Products - Diodes - Zener MMBZ5246B
DIODE ZENER 16V 350MW SOT23-3

DIODE ZENER 16V 350MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMBZ5246BFSTR-ND MMBZ5246B 72K8891 MMBZ5246B
Product Name Single Zener Diodes Zener Diode, 350Mw, 16V, Sot-23; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Obsolete Removed; Obsolete
Package SOT23; SOT-23-3 SOT23; SOT-23 SOT23; SOT-23-3
RoHS Compliant RoHS RoHS
Pin Count 2
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7384954P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details
Dual Zener diodes - BZB84-C13,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers