onsemi Newest Parts - MMBZ5245ELT1 MMBZ5245ELT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1225171-MMBZ5245ELT1 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 15V Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3 (TO-236) Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 16 Ohms Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Family Part Number: MMBZ5245 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 225mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 100nA at 11V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1225171-MMBZ5245ELT1 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 15V Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3 (TO-236) Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 16 Ohms Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Family Part Number: MMBZ5245 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 225mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 100nA at 11V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MMBZ5245ELT1 - 1225171-MMBZ5245ELT1 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MMBZ5245ELT1
1225171-MMBZ5245ELT1
Newest Parts - MMBZ5245ELT1 1225171-MMBZ5245ELT1
Manufacturer: ON Semiconductor Win Source Part Number: 1225171-MMBZ5245ELT1 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 15V Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3 (TO-236) Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 16 Ohms Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Family Part Number: MMBZ5245 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 225mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 100nA at 11V

Manufacturer: ON Semiconductor
Win Source Part Number: 1225171-MMBZ5245ELT1
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3 (TO-236)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Impedance (Maximum) (Zzt): 16 Ohms
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Family Part Number: MMBZ5245
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Power: 225mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 100nA at 11V

Buy Now
Singapore, Singapore
15V 0.225W Voltage Regulator IC
287-MMBZ5245ELT1
15V 0.225W Voltage Regulator IC 287-MMBZ5245ELT1
15V, 0.225W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, TO-236AB, PLASTIC, CASE 318-08, 3 PIN Product overview: MMBZ5245ELT1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.225W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 0.225W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5245ELT1 can be used for catalog matching and distributor lookup.

15V, 0.225W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, TO-236AB, PLASTIC, CASE 318-08, 3 PIN Product overview: MMBZ5245ELT1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.225W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 0.225W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5245ELT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 1225171-MMBZ5245ELT1 287-MMBZ5245ELT1
Product Name Newest Parts - MMBZ5245ELT1 15V 0.225W Voltage Regulator IC
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24125RHLR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management - Specialized - 620-ACS37800KMCTR-030B5-I2C-ATR-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Distribution Switches, Load Drivers - BTS133AKSA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type TO-220; Other; TO-220-3
Special Features Slew Rate Controlled
View Details
Voltage Regulators - 2222801 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear
Package Type SO-8; Other; SO-8EP
View Details