15V 225mW 5% Zener Diode SOT-23-3 Product overview: MMBZ5245BLT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 225mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 225mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5245BLT1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 023868-MMBZ5245BLT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 11V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 16 Ohm
Family Name: MMBZ5245BL
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Alternative Parts (Cross-Reference): MMBZ5245B-V; SZMMBZ5245BLT1; MMBZ5245BLT1;
Introduction Date: August 19, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Portable Devices
Zener Diode 15V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Zener Diode 15V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Zener Diode 15V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
DIODE ZENER 15V 225MW SOT23-3
ZENER DIODE, FULL REEL; Zener Voltage Nom:15V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ52xxBLT1G Series RoHS Compliant: Yes
DIODE ZENER 15V 225MW SOT23-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-MMBZ5245BLT1G | 023868-MMBZ5245BLT1G | MMBZ5245BLT1GOSCT-ND | MMBZ5245BLT1G | MMBZ5245BLT1G | 67R1360 | MMBZ5245BLT1G |
| Product Name | 15V 225mW SOT-23 Zener Diode | Diodes - Zener - Single - MMBZ5245BLT1G | Single Zener Diodes | Single Zener Diodes | Zener Diodes | Zener Diode, Full Reel; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape and Reel | SOT23; SOT-23-3 (TO-236) | SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 | SOT-23-3 | SOT23; SOT-23 | SOT23; SOT-23-3 (TO-236) | |
| RoHS Compliant | RoHS | RoHS | |||||
| VZ | 15 volts | 15 volts | 15 volts | 15 volts | |||
| ZZT | 16 ohms | 16 ohms | 16 ohms | 16 ohms | |||
| PD | 225 milliwatts | 225 milliwatts | 225 milliwatts |