The MMBZ5245BLT1G is a 225 mW Zener voltage regulator in an SOT-23 package, designed for surface-mount applications requiring compact size and high density, such as portable electronics and PC boards. It has a nominal Zener voltage of 15 V, with a range of 14.25 V to 15.75 V at a test current of 8.5 mA. The device features a maximum Zener impedance of 600 Ω at IZT, a reverse leakage current of 0.1 µA at 11 V, and an ESD rating of >16 kV per the Human Body Model. It is Pb-free, halogen-free, RoHS compliant, and has a junction temperature range of -65°C to +150°C. The package is rated UL 94 V-0, with a maximum soldering temperature of 260°C for 10 seconds. The SZ prefix variant is AEC-Q101 qualified and PPAP capable.
225 mW; 5% Zener Diode Voltage Regulator, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBZ5245BLT1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 225 mW, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 225 mW, SOT-23, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5245BLT1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-MMBZ5245BLT1 |
| Product Name | Zener 225 mW SOT-23 Voltage Regulator IC |
| Package Type | Other; SOT-23-3 |