onsemi Single Zener Diodes MMBZ5245B

Description
Zener Diode 15V 350mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Zener Diode 15V 350mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMBZ5245BFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5245BFSTR-ND
Single Zener Diodes MMBZ5245BFSTR-ND
Zener Diode 15V 350mW ±5% Surface Mount SOT-23-3

Zener Diode 15V 350mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - 059202-MMBZ5245B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
059202-MMBZ5245B
Discrete Semiconductor Products 059202-MMBZ5245B
Manufacturer: Fairchild Semiconductor Win Source Part Number: 059202-MMBZ5245B Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C Package: TO-236-3 SC-59 SOT-23-3 Manufacturer Device Package: SOT-23-3 (TO-236) Standard Package: 1 Catalog: MMBZ52 Zener Diode Tolerance: ±5% Power - Max: 350mW Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 11V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 16 Ohm Alternative Parts (Cross-Reference): MMBZ5245B-7-F; MMBZ5245B-T1; MMBZ5245B-TP; Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 059202-MMBZ5245B
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C
Package: TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package: SOT-23-3 (TO-236)
Standard Package: 1
Catalog: MMBZ52 Zener Diode
Tolerance: ±5%
Power - Max: 350mW
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 11V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 16 Ohm
Alternative Parts (Cross-Reference): MMBZ5245B-7-F; MMBZ5245B-T1; MMBZ5245B-TP;
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Diodes - Zener - MMBZ5245B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5245B
Discrete Semiconductor Products - Diodes - Zener MMBZ5245B
DIODE ZENER 15V 350MW SOT23-3

DIODE ZENER 15V 350MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number MMBZ5245BFSTR-ND 059202-MMBZ5245B MMBZ5245B
Product Name Single Zener Diodes Discrete Semiconductor Products Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
VZ 15 volts 15 volts
ZZT 16 ohms 16 ohms
Unlock Full Specs
to access all available technical data