onsemi Diodes - Zener - Single - MMBZ5244BLT1G MMBZ5244BLT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 023866-MMBZ5244BLT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 10V Voltage - Zener (Nom) (Vz): 14V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 023866-MMBZ5244BLT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 10V Voltage - Zener (Nom) (Vz): 14V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MMBZ5244BLT1G - 023866-MMBZ5244BLT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5244BLT1G
023866-MMBZ5244BLT1G
Diodes - Zener - Single - MMBZ5244BLT1G 023866-MMBZ5244BLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023866-MMBZ5244BLT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 10V Voltage - Zener (Nom) (Vz): 14V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 023866-MMBZ5244BLT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 10V
Voltage - Zener (Nom) (Vz): 14V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
14V 225mW SOT-23 Zener Diode
287-MMBZ5244BLT1G
14V 225mW SOT-23 Zener Diode 287-MMBZ5244BLT1G
14V 225mW 5% Zener Diode SOT-23-3 Product overview: MMBZ5244BLT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14V, 225mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14V, 225mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5244BLT1G can be used for catalog matching and distributor lookup.

14V 225mW 5% Zener Diode SOT-23-3 Product overview: MMBZ5244BLT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14V, 225mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14V, 225mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5244BLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MMBZ5244BLT1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 14V V(Z), 5%, 0.225W, Silicon, Unidirectional, TO-236AB

Zener Diode, 14V V(Z), 5%, 0.225W, Silicon, Unidirectional, TO-236AB

Supplier's Site Datasheet
Single Zener Diodes - MMBZ5244BLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5244BLT1GOSTR-ND
Single Zener Diodes MMBZ5244BLT1GOSTR-ND
Zener Diode 14V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 14V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - MMBZ5244BLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5244BLT1GOSCT-ND
Single Zener Diodes MMBZ5244BLT1GOSCT-ND
Zener Diode 14V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 14V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - MMBZ5244BLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5244BLT1GOSDKR-ND
Single Zener Diodes MMBZ5244BLT1GOSDKR-ND
Zener Diode 14V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 14V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Zener Diodes - 7916157P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7916157P
Zener Diodes 7916157P
Zener Diode 14V 5% 300mW SOT23

Zener Diode 14V 5% 300mW SOT23

Supplier's Site
Zener Diodes - 7916157 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7916157
Zener Diodes 7916157
Zener Diode 14V 5% 300mW SOT23

Zener Diode 14V 5% 300mW SOT23

Supplier's Site
Zener Diodes - 1453080 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1453080
Zener Diodes 1453080
Zener Diode 14V 5% 300mW SOT23

Zener Diode 14V 5% 300mW SOT23

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMBZ5244BLT1G
Zener Diodes MMBZ5244BLT1G
Zener Diodes 14V 225mW

Zener Diodes 14V 225mW

Buy Now Datasheet
Single Zener Diodes - MMBZ5244BLT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMBZ5244BLT1G
Single Zener Diodes MMBZ5244BLT1G
DIODE ZENER 14V 225MW SOT23-3

DIODE ZENER 14V 225MW SOT23-3

Supplier's Site Datasheet
Zener Diode, 225Mw, 14V, Sot-23; Zener Voltage Nom Onsemi - 98H0779 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 14V, Sot-23; Zener Voltage Nom Onsemi
98H0779
Zener Diode, 225Mw, 14V, Sot-23; Zener Voltage Nom Onsemi 98H0779
ZENER DIODE, 225mW, 14V, SOT-23; Zener Voltage Nom:14V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ Series RoHS Compliant: Yes

ZENER DIODE, 225mW, 14V, SOT-23; Zener Voltage Nom:14V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 14V, 0.225W, Sot-23; Zener Voltage Vz Typ Onsemi - 50AC6127 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 14V, 0.225W, Sot-23; Zener Voltage Vz Typ Onsemi
50AC6127
Zener Diode, 14V, 0.225W, Sot-23; Zener Voltage Vz Typ Onsemi 50AC6127
ZENER DIODE, 14V, 0.225W, SOT-23; Zener Voltage Vz Typ:14V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:MMBZ52xxBLT1G Series; AutomotiveRoHS Compliant: Yes

ZENER DIODE, 14V, 0.225W, SOT-23; Zener Voltage Vz Typ:14V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:MMBZ52xxBLT1G Series; AutomotiveRoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - MMBZ5244BLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5244BLT1G
Discrete Semiconductor Products - Diodes - Zener MMBZ5244BLT1G
DIODE ZENER 14V 225MW SOT23-3

DIODE ZENER 14V 225MW SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 023866-MMBZ5244BLT1G 287-MMBZ5244BLT1G MMBZ5244BLT1G MMBZ5244BLT1GOSTR-ND 7916157P 7916157 MMBZ5244BLT1G MMBZ5244BLT1G 98H0779 50AC6127 MMBZ5244BLT1G
Product Name Diodes - Zener - Single - MMBZ5244BLT1G 14V 225mW SOT-23 Zener Diode Single Zener Diodes Zener Diodes Zener Diodes Zener Diodes Single Zener Diodes Zener Diode, 225Mw, 14V, Sot-23; Zener Voltage Nom Onsemi Zener Diode, 14V, 0.225W, Sot-23; Zener Voltage Vz Typ Onsemi Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active Active
Package SOT23; SOT-23-3 (TO-236) Tape and Reel SOT23; SOT-23-CPR SOT23; SOT-23 SOT23; Sot-23 SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23 SOT23; SOT-23 SOT23; SOT-23-3 (TO-236)
VZ 14 volts 14 volts 14 volts 14 volts 14 volts
ZZT 15 ohms 15 ohms 15 ohms 15 ohms
PD 225 milliwatts 225 milliwatts 225 milliwatts 225 milliwatts
Unlock Full Specs
to access all available technical data