Manufacturer: ON Semiconductor
Win Source Part Number: 059201-MMBZ5244B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 10V
Voltage - Zener (Nom) (Vz): 14V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Zener Diode 14V 350mW ±5% Surface Mount SOT-23-3
Zener Diode, 14V V(Z), 5%, 0.35W, Silicon, Unidirectional
ZENER DIODE, 350mW, 14V, SOT-23, FULL REEL; Zener Voltage Nom:14V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ Series RoHS Compliant: Yes
DIODE ZENER 14V 350MW SOT23-3
| Win Source Electronics | DigiKey | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 059201-MMBZ5244B | MMBZ5244BTR-ND | MMBZ5244B | 18C7451 | MMBZ5244B |
| Product Name | Diodes - Zener - Single - MMBZ5244B | Single Zener Diodes | Zener Diode, 350Mw, 14V, Sot-23, Full Reel; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Active | Obsolete | Removed; Obsolete | ||
| Package | SOT23; SOT-23-3 (TO-236) | SOT23; SOT-23-3 | SOT23; SOT-23 | SOT23; SOT-23-3 | |
| VZ | 14 volts | 14 volts | |||
| ZZT | 15 ohms | 15 ohms | |||
| PD | 225 milliwatts | 350 milliwatts |