Manufacturer: Fairchild Semiconductor
Win Source Part Number: 041727-MMBZ5243B
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C
Package: TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package: SOT-23-3 (TO-236)
Standard Package: 1
Tolerance: ±5%
Power - Max: 350mW
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 500nA @ 9.9V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 13 Ohm
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
Zener Diode, 13V V(Z), 5%, 0.35W, Silicon, Unidirectional
Zener Diode, 13V V(Z), 5%, 0.35W, Silicon, Unidirectional
Zener Diode 13V 350mW ±5% Surface Mount SOT-23-3
DIODE ZENER 13V 350MW SOT23-3
| Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 041727-MMBZ5243B | MMBZ5243B | MMBZ5243BFSTR-ND | MMBZ5243B |
| Product Name | Discrete Semiconductor Products | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| VZ | 13 volts | 13 volts | ||
| ZZT | 13 ohms | 13 ohms | ||
| IR | 5.00E-4 mA | 500 mA | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |