onsemi Diodes - Zener - Single - MMBZ5242ELT1G MMBZ5242ELT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1078340-MMBZ5242ELT1 G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 1μA @ 9.1V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1078340-MMBZ5242ELT1 G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 1μA @ 9.1V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MMBZ5242ELT1G - 1078340-MMBZ5242ELT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5242ELT1G
1078340-MMBZ5242ELT1G
Diodes - Zener - Single - MMBZ5242ELT1G 1078340-MMBZ5242ELT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1078340-MMBZ5242ELT1 G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 1μA @ 9.1V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1078340-MMBZ5242ELT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 1μA @ 9.1V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - 488-MMBZ5242ELT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-MMBZ5242ELT1GDKR-ND
Single Zener Diodes 488-MMBZ5242ELT1GDKR-ND
Zener Diode 12V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 12V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - 488-MMBZ5242ELT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-MMBZ5242ELT1GTR-ND
Single Zener Diodes 488-MMBZ5242ELT1GTR-ND
Zener Diode 12V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 12V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - 488-MMBZ5242ELT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-MMBZ5242ELT1GCT-ND
Single Zener Diodes 488-MMBZ5242ELT1GCT-ND
Zener Diode 12V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 12V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
 - MMBZ5242ELT1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 12V V(Z), 5%, 0.225W, Silicon, Unidirectional, TO-236

Zener Diode, 12V V(Z), 5%, 0.225W, Silicon, Unidirectional, TO-236

Supplier's Site Datasheet
Zener Diode, 225Mw, 12V, Sot-23, Full Reel; Zener Voltage Nom Onsemi - 88H4831 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 12V, Sot-23, Full Reel; Zener Voltage Nom Onsemi
88H4831
Zener Diode, 225Mw, 12V, Sot-23, Full Reel; Zener Voltage Nom Onsemi 88H4831
ZENER DIODE, 225mW, 12V, SOT-23, FULL REEL; Zener Voltage Nom:12V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ52xxELT1G SeriesRoHS Compliant: Yes

ZENER DIODE, 225mW, 12V, SOT-23, FULL REEL; Zener Voltage Nom:12V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ52xxELT1G SeriesRoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - MMBZ5242ELT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5242ELT1G
Discrete Semiconductor Products - Diodes - Zener MMBZ5242ELT1G
DIODE ZENER 12V 225MW SOT23-3

DIODE ZENER 12V 225MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMBZ5242ELT1G
Zener Diodes MMBZ5242ELT1G
Zener Diodes 12V 225mW

Zener Diodes 12V 225mW

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1078340-MMBZ5242ELT1G 488-MMBZ5242ELT1GDKR-ND MMBZ5242ELT1G 88H4831 MMBZ5242ELT1G MMBZ5242ELT1G
Product Name Diodes - Zener - Single - MMBZ5242ELT1G Single Zener Diodes Zener Diode, 225Mw, 12V, Sot-23, Full Reel; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Life Cycle Stage Active Active Active
Package SOT23; SOT-23-3 (TO-236) SOT23; SOT-23-CPR SOT23; SOT-23 SOT23; SOT-23-3 (TO-236) SOT-23-3
VZ 12 volts 12 volts
ZZT 30 ohms 30 ohms
PD 225 milliwatts 225 milliwatts
Unlock Full Specs
to access all available technical data