The MMBZ5242ELT1G is a 225 mW Zener voltage regulator diode in an SOT-23 package, designed for voltage regulation in high-density applications such as portable electronics and PC boards. It has a nominal zener voltage of 12 V, with a range of 11.40 V to 12.60 V at a test current of 20 mA. The device features a maximum zener impedance of 30 Ω at IZT and a maximum zener impedance of 600 Ω at IZK. It supports a peak power dissipation of 225 W for an 8 × 20 μs pulse and operates with a junction temperature range of -65°C to +150°C. The package is Pb-free, meets UL 94 V-0 flammability rating, and is AEC-Q101 qualified with PPAP capability. ESD rating exceeds 16 kV per Human Body Model.
225 mW Zener Diode Voltage Regulator 12 V, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBZ5242ELT1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 225 mW, 12 V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 225 mW, 12 V, SOT-23, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5242ELT1G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-MMBZ5242ELT1G |
| Product Name | Zener 225 mW 12 V SOT-23 Voltage Regulator IC |
| Package Type | Other; SOT-23-3 |