onsemi Single Zener Diodes MMBZ5242BLT3G

Description
Zener Diode 12V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Zener Diode 12V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMBZ5242BLT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5242BLT3GOSDKR-ND
Single Zener Diodes MMBZ5242BLT3GOSDKR-ND
Zener Diode 12V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 12V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - MMBZ5242BLT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5242BLT3GOSCT-ND
Single Zener Diodes MMBZ5242BLT3GOSCT-ND
Zener Diode 12V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 12V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - MMBZ5242BLT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5242BLT3GOSTR-ND
Single Zener Diodes MMBZ5242BLT3GOSTR-ND
Zener Diode 12V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 12V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Diodes - Zener - Single - MMBZ5242BLT3G - 105695-MMBZ5242BLT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5242BLT3G
105695-MMBZ5242BLT3G
Diodes - Zener - Single - MMBZ5242BLT3G 105695-MMBZ5242BLT3G
Manufacturer: ON Semiconductor Win Source Part Number: 105695-MMBZ5242BLT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 1μA @ 9.1V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW

Manufacturer: ON Semiconductor
Win Source Part Number: 105695-MMBZ5242BLT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 1μA @ 9.1V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW

Buy Now Datasheet
Zener Diode, 12V, 0.225W, Sot-23; Zener Voltage Nom Onsemi - 72W2901 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 12V, 0.225W, Sot-23; Zener Voltage Nom Onsemi
72W2901
Zener Diode, 12V, 0.225W, Sot-23; Zener Voltage Nom Onsemi 72W2901
ZENER DIODE, 12V, 0.225W, SOT-23; Zener Voltage Nom:12V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ52xxBLT1G Series RoHS Compliant: Yes

ZENER DIODE, 12V, 0.225W, SOT-23; Zener Voltage Nom:12V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ52xxBLT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMBZ5242BLT3G
Zener Diodes MMBZ5242BLT3G
Zener Diodes ZEN SOT23 REG .225W 12V

Zener Diodes ZEN SOT23 REG .225W 12V

Buy Now Datasheet
Single Zener Diodes - MMBZ5242BLT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMBZ5242BLT3G
Single Zener Diodes MMBZ5242BLT3G
DIODE ZENER 12V 225MW SOT23-3

DIODE ZENER 12V 225MW SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5242BLT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5242BLT3G
Discrete Semiconductor Products - Diodes - Zener MMBZ5242BLT3G
DIODE ZENER 12V 225MW SOT23-3

DIODE ZENER 12V 225MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMBZ5242BLT3GOSDKR-ND 105695-MMBZ5242BLT3G 72W2901 MMBZ5242BLT3G MMBZ5242BLT3G MMBZ5242BLT3G
Product Name Single Zener Diodes Diodes - Zener - Single - MMBZ5242BLT3G Zener Diode, 12V, 0.225W, Sot-23; Zener Voltage Nom Onsemi Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active
Package SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23-3 (TO-236)
VZ 12 volts 12 volts 12 volts
ZZT 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data